21.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 21.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Resistor,Metal Film,21.5Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H21R5FSB14-ND | RNC55H21R5FSB14 | 07M4075 |
| Product Name | Through Hole Resistors | Res Metal Film 21.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | Resistor,metal Film,21.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 21.5 ohms |