Vishay Intertechnology, Inc. RES 21.8K OHM 1/8W .1% AXIAL RNC55H2182BSRE6

Description
RES 21.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.8K OHM 1/8W .1% AXIAL - RNC55H2182BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8K OHM 1/8W .1% AXIAL
RNC55H2182BSRE6
RES 21.8K OHM 1/8W .1% AXIAL RNC55H2182BSRE6
RES 21.8Kohm 1/8W .1% AXIAL

RES 21.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2182BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2182BSRE6-ND
Through Hole Resistors RNC55H2182BSRE6-ND
21.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,21.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1279
Resistor,metal Film,21.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1279
Resistor,Metal Film,21.8KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,21.8KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2182BSRE6 RNC55H2182BSRE6-ND 54C1279
Product Name RES 21.8K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,21.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details