Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2210FSBSL

Description
221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2210FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2210FSBSL-ND
Through Hole Resistors RNC55H2210FSBSL-ND
221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 221 OHM 1/8W 1% AXIAL - RNC55H2210FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/8W 1% AXIAL
RNC55H2210FSBSL
RES 221 OHM 1/8W 1% AXIAL RNC55H2210FSBSL
RES 221ohm 1/8W 1% AXIAL

RES 221ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2210FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2210FSBSL
Through Hole Resistors RNC55H2210FSBSL
RES 221 OHM 1/8W 1% AXIAL

RES 221 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2210FSBSL-ND RNC55H2210FSBSL RNC55H2210FSBSL
Product Name Through Hole Resistors RES 221 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers