Vishay Intertechnology, Inc. Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H2211BRB14

Description
Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55H2211BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55H2211BRB14
Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H2211BRB14
Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H2211BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2211BRB14-ND
Through Hole Resistors RNC55H2211BRB14-ND
2.21 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2211BRB14 RNC55H2211BRB14-ND
Product Name Res Metal Film 2.21K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details