Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2211FRBSL

Description
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2211FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2211FRBSL-ND
Through Hole Resistors RNC55H2211FRBSL-ND
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.21K OHM 1/8W 1% AXIAL - RNC55H2211FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W 1% AXIAL
RNC55H2211FRBSL
RES 2.21K OHM 1/8W 1% AXIAL RNC55H2211FRBSL
RES 2.21Kohm 1/8W 1% AXIAL

RES 2.21Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2211FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2211FRBSL
Through Hole Resistors RNC55H2211FRBSL
RES 2.21K OHM 1/8W 1% AXIAL

RES 2.21K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2211FRBSL-ND RNC55H2211FRBSL RNC55H2211FRBSL
Product Name Through Hole Resistors RES 2.21K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details