Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2182DPBSL

Description
21.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
21.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2182DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2182DPBSL-ND
Through Hole Resistors RNC55H2182DPBSL-ND
21.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 21.8K OHM 1/8W .5% AXIAL - RNC55H2182DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8K OHM 1/8W .5% AXIAL
RNC55H2182DPBSL
RES 21.8K OHM 1/8W .5% AXIAL RNC55H2182DPBSL
RES 21.8Kohm 1/8W .5% AXIAL

RES 21.8Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H2182DPBSL-ND RNC55H2182DPBSL
Product Name Through Hole Resistors RES 21.8K OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details