ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 960 970 980 990 1000 1010 1012 1013 1014 1015 1016 1017 1018 1019 1020 1021 1022 1023 1024 1030 1040 1050 1060 1070 1080 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,2.43K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,2.43K,.5%,50 PPM,S/.001%,BULK
MF,1/8W,2.49K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,2.49K ,.5%,50PPM,S/.001%,B ULK
MF,1/8W,2.49K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,2.4K,.5%,50P PM,S/.001%,BULK
MF,1/8W,23.7,1%,50PP M,S/.001%,BULK
MF,1/8W,237K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,237K,1%,50PP M,S/.001%,T/R
MF,1/8W,24.3K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,24.3K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,240,.5%,50PP M,S/.001%,BULK
MF,1/8W,243,1%,50PPM ,S/.001%,T/R
MF,1/8W,243K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,246,.1%,50PP M,S/.001%,BULK
MF,1/8W,249,1%,50PPM ,S/.001%,T/R
MF,1/8W,24K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,24K,.1%,50PP M,S/.001%,BULK
RES 2.42Kohm 1/8W 1% AXIAL
RES 2.43Kohm 1/8W .1% AXIAL
RES 2.43Kohm 1/8W .5% AXIAL
RES 2.43Kohm 1/8W 1% AXIAL
RES 2.44Kohm 1/8W .1% AXIAL
RES 2.46Kohm 1/8W .1% AXIAL
RES 2.46Kohm 1/8W .5% AXIAL
RES 2.49Kohm 1/8W .1% AXIAL
RES 2.49Kohm 1/8W .5% AXIAL
RES 2.49Kohm 1/8W 1% AXIAL
RES 2.4Kohm 1/8W .1% AXIAL
RES 2.4Kohm 1/8W .5% AXIAL
RES 2.4Kohm 1/8W 1% AXIAL
RES 23.2ohm 1/8W .1% AXIAL
RES 23.2ohm 1/8W .5% AXIAL
RES 23.2ohm 1/8W 1% AXIAL
RES 23.4ohm 1/8W .1% AXIAL
RES 23.7Kohm 1/8W 1% AXIAL
RES 23.7ohm 1/8W .1% AXIAL
RES 23.7ohm 1/8W .5% AXIAL
RES 23.7ohm 1/8W 1% AXIAL
RES 237Kohm 1/8W .1% AXIAL
RES 237Kohm 1/8W 1% AXIAL
RES 23ohm 1/8W .1% AXIAL
RES 24.1Kohm 1/8W 1% AXIAL
RES 24.3Kohm 1/8W .1% AXIAL
RES 24.3Kohm 1/8W 1% AXIAL
RES 24.5Kohm 1/8W 1% AXIAL
RES 24.6Kohm 1/8W .1% AXIAL
RES 240Kohm 1/8W .1% AXIAL
RES 240Kohm 1/8W .5% AXIAL
RES 240Kohm 1/8W 1% AXIAL
RES 240ohm 1/8W .1% AXIAL
RES 240ohm 1/8W .5% AXIAL
RES 241ohm 1/8W .1% AXIAL
RES 242Kohm 1/8W .1% AXIAL
RES 243Kohm 1/8W .1% AXIAL
RES 243Kohm 1/8W 1% AXIAL
RES 243ohm 1/8W .1% AXIAL
RES 243ohm 1/8W .5% AXIAL
RES 243ohm 1/8W 1% AXIAL
RES 246Kohm 1/8W .1% AXIAL
RES 246Kohm 1/8W 1% AXIAL
RES 246ohm 1/8W .1% AXIAL
RES 246ohm 1/8W .5% AXIAL
RES 249ohm 1/8W .1% AXIAL
RES 249ohm 1/8W .5% AXIAL
RES 249ohm 1/8W 1% AXIAL
RES 24Kohm 1/8W .1% AXIAL
RES 24Kohm 1/8W .5% AXIAL
Res Metal Film 2.43K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.43K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.43K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 2.43K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.43K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.43K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.46K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.49K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.49K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.49K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.49K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 2.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.49K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.49K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 23.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 23.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 23.2 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 23.2 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 23.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 23.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 23.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 23.7 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 237K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 237K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 237K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 24.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 24.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24.3K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 24.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 24.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 240 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 240 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 240 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 240 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 240 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 240K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 240K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 243 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 243 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 243K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 243K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 243K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 243K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 243K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 246 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 246 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 246 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 246 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 246 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 246K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 246K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 249 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 249 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 249 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 249 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 249 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 249 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 249 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 24K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 24K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 24K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 24K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 24K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H23R2FS
RNC55H2432FS
RNC55H2490BS

<< Prev Next >>