Vishay Intertechnology, Inc. RES 22K OHM 1/8W .1% AXIAL RNC55H2202BSRE6

Description
RES 22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/8W .1% AXIAL - RNC55H2202BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/8W .1% AXIAL
RNC55H2202BSRE6
RES 22K OHM 1/8W .1% AXIAL RNC55H2202BSRE6
RES 22Kohm 1/8W .1% AXIAL

RES 22Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2202BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2202BSRE6-ND
Through Hole Resistors RNC55H2202BSRE6-ND
22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2202BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2202BSRE6
Through Hole Resistors RNC55H2202BSRE6
RES 22K OHM 1/8W .1% AXIAL

RES 22K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2202BSRE6 RNC55H2202BSRE6-ND RNC55H2202BSRE6
Product Name RES 22K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details