Vishay Intertechnology, Inc. RES 2.18K OHM 1/8W .1% AXIAL RNC55H2181BSRE6

Description
RES 2.18Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.18Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.18K OHM 1/8W .1% AXIAL - RNC55H2181BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.18K OHM 1/8W .1% AXIAL
RNC55H2181BSRE6
RES 2.18K OHM 1/8W .1% AXIAL RNC55H2181BSRE6
RES 2.18Kohm 1/8W .1% AXIAL

RES 2.18Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2181BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2181BSRE6-ND
Through Hole Resistors RNC55H2181BSRE6-ND
2.18 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.18 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.18Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.18Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1276
Resistor,metal Film,2.18Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1276
Resistor,Metal Film,2.18KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,2.18KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2181BSRE6 RNC55H2181BSRE6-ND 54C1276
Product Name RES 2.18K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.18Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers