Vishay Intertechnology, Inc. RES 215K OHM 1/8W .1% AXIAL RNC55H2153BSRSL

Description
RES 215Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/8W .1% AXIAL - RNC55H2153BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/8W .1% AXIAL
RNC55H2153BSRSL
RES 215K OHM 1/8W .1% AXIAL RNC55H2153BSRSL
RES 215Kohm 1/8W .1% AXIAL

RES 215Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2153BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2153BSRSL-ND
Through Hole Resistors RNC55H2153BSRSL-ND
215 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

215 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2153BSRSL RNC55H2153BSRSL-ND
Product Name RES 215K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details