Vishay Intertechnology, Inc. RES 221K OHM 1/8W 1% AXIAL RNC55H2213FSBSL

Description
RES 221Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/8W 1% AXIAL - RNC55H2213FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/8W 1% AXIAL
RNC55H2213FSBSL
RES 221K OHM 1/8W 1% AXIAL RNC55H2213FSBSL
RES 221Kohm 1/8W 1% AXIAL

RES 221Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2213FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2213FSBSL-ND
Through Hole Resistors RNC55H2213FSBSL-ND
221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2213FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2213FSBSL
Through Hole Resistors RNC55H2213FSBSL
RES 221K OHM 1/8W 1% AXIAL

RES 221K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2213FSBSL RNC55H2213FSBSL-ND RNC55H2213FSBSL
Product Name RES 221K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details