Vishay Intertechnology, Inc. RES 2.24K OHM 1/8W .1% AXIAL RNC55H2241BSB14

Description
RES 2.24Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.24Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.24K OHM 1/8W .1% AXIAL - RNC55H2241BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.24K OHM 1/8W .1% AXIAL
RNC55H2241BSB14
RES 2.24K OHM 1/8W .1% AXIAL RNC55H2241BSB14
RES 2.24Kohm 1/8W .1% AXIAL

RES 2.24Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2241BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2241BSB14-ND
Through Hole Resistors RNC55H2241BSB14-ND
2.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2241BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2241BSB14
Through Hole Resistors RNC55H2241BSB14
RES 2.24K OHM 1/8W .1% AXIAL

RES 2.24K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2241BSB14 RNC55H2241BSB14-ND RNC55H2241BSB14
Product Name RES 2.24K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details