Vishay Intertechnology, Inc. RES 22K OHM 1/8W 1% AXIAL RNC55H2202FPB14

Description
RES 22Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/8W 1% AXIAL - RNC55H2202FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/8W 1% AXIAL
RNC55H2202FPB14
RES 22K OHM 1/8W 1% AXIAL RNC55H2202FPB14
RES 22Kohm 1/8W 1% AXIAL

RES 22Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2202FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2202FPB14-ND
Through Hole Resistors RNC55H2202FPB14-ND
22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2202FPB14 RNC55H2202FPB14-ND
Product Name RES 22K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details