Accuride International, Inc. Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| Load Rating: 100 lb./45 kg. A low profile, full extension slide Ideal for kitchen and bathroom, or institutional box drawers Lowest profile side mount slide Hold-in detent to prevent... | |
| Load Rating: 100 lb./45 kg. Full extension and ultra-quiet, progressive movement For deep drawers in residential furniture or built-in storage casework. Cam Drawer Adjust provides up to 3/16" [4.8... | |
| Load Rating: 100 lb./45 kg. Full extension and weather resistant Suitable for environments subjected to indirect humidity such as greenhouses, garages, and locker rooms. Special coating provides 8 times... | |
| Load Rating: 100 lb./45 kg. Full extension with a detent-out to hold pull-out shelves in an open position Suitable for pull-out work surfaces in residential or commercial environments Cam... | |
| Load Rating: 100 lb./45 kg. Full extension with Self-Closing feature Ideal for commercial store fixtures, mobile pedestals or storage cabinets, kitchens, bathrooms, hobby rooms. Self-closing action closes drawers and... | |
| Load Rating: 100 lb./45 kg. Full Extension with Self-Closing Feature Ideal for pedestals, carts, and industrial workstations Self-closing action closes drawers and keeps them closed. A stronger pull-force is... | |
| Load Rating: 100 lb./45 kg. Full extension with unhanded push latch disconnect. Suitable for light duty applications such as box drawers in metal office furniture. Full Extension .50" [12.7]... | |
| Load Rating: 100 lb./45 kg. Full extension, side-mount slide with soft close feature The 3832 Easy-Close brings drawers to a smooth, gentle close. Easy-Close feature brings drawers to a... | |
| Load Rating: 100 lb./45 kg. Heavy-duty self-closing slide Designed for mobile carts, workstations, or other applications requiring a robust closing action. Requires more pull force to open drawers. Full... | |
| Load Rating: 100 lb./45 kg. Heavy-Duty Self-Closing slide Robust self-closing designed for mobile carts or pedestals in commercial or institutional applications Robust self-closing device nearly double the pull force... | |
| Load Rating: 100 lb./45 kg. Over travel and tabs for quick mounting of pull-outs Use for trays or shelves in residential kitchens, bedrooms, or commercial casework and store fixtures. | |
| Load Rating: 100 lb./45 kg. Over travel and ultra-quiet, progressive movement For deep drawers in residential furniture or built-in storage casework. Cam Drawer Adjust provides up to 3/16" [4.8... | |
| Load Rating: 100 lb./45 kg. Rail mount, 1" over travel, and quiet movement Designed for wider desk and credenza drawers in business or residential settings. Hold-in detent to prevent... | |
| Load Rating: 100 lb./45 kg. Rail mount, full extension, and premium progressive movement A top-quality choice used for wider file, desk, and storage drawers. Progressive movement for extra smooth... | |
| Load Rating: 100 lb./45 kg. Rail mount, over travel and premium progressive movement A top-quality choice used for wider file, desk , and storage drawers. Progressive movement for extra... | |
| Load Rating: 100 lb./45 kg. The 3832 with detent out holds pull-out shelves or trays in an open position. Suitable for pullout work or writing surfaces in institutional or... | |
| Load Rating: 100 lb./45 kg. Touch Release Slide The 3832 Touch Release holds drawers or pull-out shelves in a closed position until activated by touch, eliminating the need for... | |
| Load Rating: 100 lb./45 kg. Two-way travel and full extension. Designed for use in supply carts or installations that require interior and exterior access such as drawers or trays... | |
| Load Rating: 100 lb./45 kg. The 3832 Easy-Close brings drawers to a smooth, gentle close. Suitable for industrial or institutional equipment and carts where safe and quiet operation is... | |
| Load Rating: 100 lbs./45 kgs. Heavy-duty touch release holds drawers closed until the drawer front is pressed to release. Suitable for drawers in mobile carts, RVs, or other applications... | |
| Load Rating: 100 lbs./45 kgs. Heavy-Duty Touch Release Slide Model 3832HDTR has a robust hold-in force designed for more demanding applications such as RV or marine cabinetry. Hold-in feature... | |
| Load Rating: 100 lbs./45 kgs. The 3832 Touch Release holds drawers closed until the drawer front is pressed to release. Suitable for drawers in mobile carts, RVs, or other... | |
| Load Rating: 100 lbs./45 kgs. Weather-resistant slide Suitable for environments subjected to indirect humidity such as greenhouses, garages, and locker rooms. Weather resistant coating provides eight times more protection... | |
| Load Rating: 100-lb/45 kg. Full extension, two way travel Designed for use in kitchen islands, dining or entertainment bars, or other cabinetry that benefits from two-sided access. Two-way travel... | |
| Load Rating: 110 lb./50 kg. Butcher Block slide with Lock-out Designed for cutting boards, printer or work surface shelves Bracket mount/disconnect Easy disconnect for removal and work surface cleaning... | |
| Load Rating: 115 lbs. /52 kg. Narrow side space and 2" over travel. Designed for 1U to 4U chassis in electronic enclosures. Lock-out holds chassis in open position Adjustable... | |
| Load Rating: 120 lb./54.4 kg Easy to install remote-controlled television lift Entertainment centers and conference room cabinetry where a concealed screen is desired. Raises to fully extended position in... | |
| Load Rating: 120 lb./54.4 kg Highly adaptable: fits multiple rack configurations. Designed for 1U–4U chassis in a variety of electronic enclosures. Lock-out holds chassis in open position Reversible brackets... | |
| Load Rating: 150 lb./68 kg. Full extension and smooth, progressive movement Use for deep or wider storage drawers in commercial fixtures and displays or cookware drawers in kitchen. Cam... | |
| Load Rating: 150 lb./68 kg. Over travel and smooth, progressive movement Designed for heavier or deep file drawers in commercial or residential applications. Cam Drawer Adjust provides up to... | |
| Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes... | |
| Load Rating: 150-500 lbs./68-227 kg. Heavy duty capacity with lengths up to 60". Provides support in a variety of industrial storage applications including truck bodies. Silenced movement Includes square... | |
| Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for... | |
| Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Secures drawers in mobile applications such as equipment drawers or trays in emergency or hazmat vehicles. | |
| Load Rating: 155 lb./70 kg. Bracket mounts to top or bottom surface of cases Provides shelf or platform mounting for pull out cases in kitchen pantries, storage bins, or... | |
| Load Rating: 175 lbs./80 kg. Platform Mount with Self-Closing Action Pull-outs designed for waste or recycling, laundry or other bin storage. Self-closing action begins within 2 1/2" [63.5 mm]... | |
| Load Rating: 180 lb./82 kg. Over travel with interlock feature Designed for business or home office lateral file drawers. Interlock system allows only one drawer to open at a... | |
| Load Rating: 200 lb./ 91 kg. Heavy-duty with lock-out feature. Designed for electronic enclosures with heavier chassis sized from 4U to 8U. Lock-out holds chassis in open position One-Motion... | |
| Load Rating: 225 lb./102 kg. Pull-out TV Swivel Provides pull-out access for televisions in entertainment cabinetry Hold-in detent to prevent roll-out and bounce-back Smooth, stable movement Silenced Swivels 360... | |
| Load Rating: 25 lb./11 kg. Light duty pocket doors; horizontal or vertical mount Suitable for use in business or home office furniture and entertainment cabinetry. Mounts vertically or horizontally... | |
| Load Rating: 30 lb./14 kg. A full ¾ overlay Flipper Door Slide® that virtually eliminates door damage. Office and home office cabinets; armoires, built-in storage casework and entertainment center... | |
| Load Rating: 30 lb./14 kg. Easy installation for light duty pocket doors. Accommodates taller doors in armoires and entertainment centers. Easy to install; self-aligning Mounts vertically or horizontally Hold-out... | |
| Load Rating: 30 lb./14 kg. Easy-Down® hydraulic dampener brings overhead doors to a soft close Designed for wide overhead storage compartments in business or home office furniture or residential... | |
| Load Rating: 30 lb./14 kg. For horizontally-mounted doors Designed to retract over the top of overhead storage compartments in commercial or entertainment applications. Doors retract over the top of... | |
| Load Rating: 35 lb./16 kg. 3/4 extension, center-mount slide For small, light duty drawers in residential furniture or cabinetry where side space is limited. Eliminates side space requirements Single... | |
| Load Rating: 350 lbs. Mid-range load capacity in a .75" cross section. Good for wider drawer applications such as toolboxes and equipment storage. May be side or flat mounted:... | |
| Load Rating: 350 lbs. Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or... | |
| Load Rating: 350 lbs Mid-range load capacity in a .75" cross section. Good for wider drawer applications such as toolboxes and equipment storage. May be side or flat mounted:... | |
| Load Rating: 350 lbs Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or... | |
| Load Rating: 45 lb./20 kg. Suspended mounting style Ideal for suspended drawers beneath desks or tabletops 3/4 extension .44" [11.2 mm] side space Friction disconnect Drawers up to 16"... | |
| Load Rating: 50 lb./23 kg. ¾ extension, two-way travel slide Works well on pass-through shelves, kitchen islands and medical carts Two-way travel provides access from both sides of installation. | |
| Load Rating: 50 lb./23 kg. Low profile and 3/4 extension For light duty kitchen, desk or box drawers where premium movement is required in 3/4 extension 3/4 extension .52"... | |
| Load Rating: 65 lb./30 kg. Low profile, rail mount with full extension Suitable for commercial or residential use - from store fixtures to lab furniture to kitchens. Lowest profile... | |
| Load Rating: 75 lb./34 kg. - 200 lb./91 kg. May be side or flat mounted Lateral files in office/home office environments or wider storage drawers such as those found... | |
| Load Rating: 75 lb./34 kg. A suspended mounting style Keyboard trays, pencil drawers, suspended drawers where a disconnect is desired Hold-in and hold-out detent. Variable height mounting brackets. Flexibility... | |
| Load Rating: 75 lb./34 kg. Face frame compatible Use in small, shallow drawers such as pencil or kitchen utensil drawers or small store fixtures. Cam Drawer Adjust provides up... | |
| Load Rating: 75 lb./34 kg. Heavy-duty pocket door cable system for large, heavy doors Designed for media centers, entertainment cabinetry, and armoires. Anti-Rak cable system provides strength and stability. | |
| Load Rating: 75 lb/34 kg Heavy-duty pocket door cable system for large, heavy doors. Designed for media centers, entertainment cabinetry, and armoires. Anti-Rak cable system provides strength and stability. | |
| Load Rating: 75 lbs./34 kgs. Suspended mounting brackets; tabs for quick shelf mounting Designed for platform-style shelf mounting of shelves, trays, or drawers in commercial or residential applications. Bent-down... | |
| Load Rating: 90 lb./41 kg. Over travel and Self-Closing feature Ideal for box drawers designed into store fixtures and institutional casework Self-closing action closes drawers and keeps them closed. | |
| Load Rating: 90 lbs./41 kgs. Over travel Ideal for commercial or residential applications where full access to the rear of the drawer is desired. Cam Drawer Adjust provides up... | |
| Load Rating: See below Linear Motion Slide A low-cost solution for component guidance, support, or adjustment in a wide range of applications. Side or flat mount; may also be... | |
| Load Rating: Up to 1,212 lbs./550 kg. Corrosion resistant aluminum, with 3/4 extension. Designed for heavy-duty applications requiring resistance to moisture or humidity. Lightweight aluminum combined with stainless steel... | |
| Load Rating: Up to 1,212 lbs./550 kg. Super heavy duty, 3/4 extension slide in lightweight aluminum Offers corrosion resistance for environments subject to moisture or humid conditions. Lightweight aluminum... | |
| Load Rating: Up to 1,323 lbs./600 kg. Corrosion-resistant aluminum, with full extension. Designed for heavy-duty applications requiring resistance to moisture or humidity. Lightweight aluminum combined with stainless steel bearings... | |
| Load Rating: Up to 1,323 lbs./600 kg. Super heavy duty, full extension slide in lightweight aluminum Offers corrosion resistance for environments subject to moisture or humid conditions Lightweight aluminum... | |
| Load Rating: up to 100 lb./45 kg. Low profile, narrow side space, and 2" over travel. Designed for 1U to 2U chassis in electronic enclosures. Enhanced friction movement Lock-out... | |
| Load Rating: Up to 100 lbs./45 kg. Stainless steel, 3/4 extension Provides corrosion resistance in applications such as food or chemical storage. Corrosion resistant Hold-in detent Lubricated with food-safe... | |
| Load Rating: Up to 100 lbs./45 kg. Stainless steel, with 3/4 extension in a narrow profile Provides corrosion resistance in environments subject to moisture or high humidity. 3/4 extension... | |
| Load Rating: Up to 108 lbs./49 kg 3/4 extension and non-disconnect. Light Duty use in displays, workstations, or medical equipment. Hold-in detent Narrow side space requirement Optional bracket kit... | |
| Load Rating: Up to 120 lbs./55 kgs. Pocket and bayonet mount; full extension and non-disconnect. Suitable for drawers up to 24" wide in medium-duty metal applications. Pocket and bayonet... | |
| Load Rating: Up to 14.5 lbs./6.6 kg. The Ascent is a push-to-operate mechanical lift that provides access and conceals screens in desks and other cabinetry. The slim and compact... | |
| Load Rating: Up to 140 lbs./64 kg. Over travel and lock-out feature May be used in general industrial applications or electronic enclosures. Lock-out holds drawer in open position for... | |
| Load Rating: Up to 140 lbs./64 kg Suitable for mobile carts where extended access to open drawers is desired. Lock-out feature holds drawers in an open position for access... | |
| Load Rating: Up to 143 lbs./65 kg. Stainless steel with full extension Provides corrosion resistance in environments subject to moisture or high humidity. Full extension .75" [19.1] side space... | |
| Load Rating: Up to 143 lbs./65 kg. Stainless steel, full extension Provides corrosion resistance for applications subject to moisture or humidity. Corrosion resistant Hold-in detent Lubricated with food-safe grease... | |
| Load Rating: Up to 150 lbs. [68 kg] Over travel with latch disconnect Used for storage drawers and trays in industrial workstations and machinery, medical equipment, electronic enclosures, and... | |
| Load Rating: Up to 150 lbs./68 kg Over travel and non-disconnect. For use in medium-duty industrial drawers or trays, or electronic enclosure applications. 1" [25.4 mm] over travel .50"... | |
| Load Rating: Up to 150 lbs./68 kg Over travel, latch disconnect, and lock-out. For use in medium-duty industrial drawers or trays, or electronic applications. Lock-out holds drawers/chassis in open... | |
| Load Rating: Up to 150 lbs./68 kg Over travel, lever disconnect, and lock-in and -out. For use in medium duty industrial drawers or trays, or electronic enclosure applications. Lock-out... | |
| Load Rating: Up to 155 lbs./70 kg Mounts to the top or bottom of cases; offers over travel. Suitable for storage trays or shelves for items such as batteries... | |
| Load Rating: Up to 175 lbs./80 kg Low profile, over travel, and non-disconnect. Appropriate for use in medical equipment and electromechanical applications. May be used in electronic enclosures as... | |
| Load Rating: Up to 200 lbs. [91 kg] Heavy-duty with lever disconnect Shelving units, bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1... | |
| Load Rating: Up to 200 lbs. [91 kg] Lock-out with lever disconnect Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings. Full extension... | |
| Load Rating: Up to 200 lbs./91 kg Full Extension and heavy-duty load capacity Works well for wide drawers and trays, bulk storage bins, or pullout shelving units Full extension... | |
| Load Rating: Up to 200 lbs./91 kgs. Pocket and bayonet mount; over travel and non-disconnect. Suitable for heavier applications such as lateral files up to 42" wide. Pocket and... | |
| Load Rating: Up to 255 lbs./116 kg Over travel and non-disconnect Heavy-duty capacity for utility and industrial truck bodies, machine tools, and mechanical devices. 1" [25.4 mm] over travel... | |
| Load Rating: Up to 265 lbs./120 kg. Stainless steel and over travel, with bracket mount disconnect. Provides corrosion resistance in environments such as the food service industry. Corrosion resistant... | |
| Load Rating: Up to 265 lbs./120 kg. Stainless steel with over travel; bracket mount disconnect Provides corrosion resistance in environments subject to moisture or high humidity Over travel .81"... | |
| Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide a cost-effective linear motion solution for projects that require a defined length... | |
| Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide movement, guidance, or positioning for screens, panels, partitions, or other components. Aluminum... | |
| Load Rating: Up to 273 lbs./124 kg Full Extension and heavy-duty load capacity Works well in industrial workstations, machinery, and mechanical devices. Full extension .75" [19.1 mm] side space... | |
| Load Rating: Up to 273 lbs./124 kg Full extension, lever disconnect, and lock-out. Useful in machinery where component assemblies are pulled out for servicing. Full extension .75" [19.1 mm]... | |
| Load Rating: Up to 300 lbs./136kg Heavy-duty lock-in and lock-out with front latch release. Secures drawers in mobile applications such as equipment drawers or trays in emergency or hazmat... | |
| Load Rating: Up to 350 lbs. /160 kg. Stainless steel with a heavy duty load rating and over travel Provides corrosion resistance in environments subject to moisture or high... | |
| Load Rating: Up to 352 lbs./160 kg. Stainless steel with a heavy duty load rating and over travel Provides corrosion resistance in applications such as marine or industrial storage. | |
| Load Rating: Up to 75 lbs./34 kg Low profile with hold-in detent. For use in toolboxes, laboratory furniture, and store fixtures. Full extension .50" [12.7 mm] side space Tested... | |
| Load Rating: Up to 75 lbs./34 kgs. Pocket and bayonet mount; ¾ extension and lever disconnect For light duty applications such as metal pods for office supply storage. Pocket... | |
| Always on the go with precious cargo in tow? We’ve got you covered with our enhanced 9308-E5. The 9308-E5 is a kit that includes one right-handed 9308E Heavy-Duty Lock-In & | |
| Enhanced movement and extended access. Designed for pocket & bayonet mounting in metal hardware and fixtures, the 9328E enables tool-less installation that’s labor-saving and cost-effective for equipment drawers or trays... | |
| The 3306DO is a medium-duty and over-travel slide perfect for use in transportation, workstations, and kiosks. The 3306DO has a lock-in feature to keep drawers closed in transit, and detent-out... | |
| The 3641X Heavy-Duty Interlock System is the premier movement solution for tall, multi-drawer cabinets. Supporting wider and heavier drawers, this system allows only one drawer to open at a time. | |
| The Accuride AL4165 is an industrial-grade and heavy-duty slide with two-way full travel. The AL4165 uses corrosion-resistant aluminum slide members and stainless-steel bearings, ensuring excellent long-term performance even in tough... | |
| The companion slide to the 9328E model. A member of the newly enhanced and super-strong 9300 series from Accuride, the 9322E is the specially crafted, pocket & bayonet, non-locking motion... | |
| This workhorse product is suitable for drawers or pull-out shelves in a host of applications. Now enhanced for better strength and more reliable movement. Full extension, lever disconnect. Full extension... |