Accuride International, Inc. Medium Duty Slide 3308

Description
Load Rating: Up to 150 lbs./68 kg Over travel, lever disconnect, and lock-in and -out. For use in medium duty industrial drawers or trays, or electronic enclosure applications. Lock-out holds drawers/chassis in open position for access Lock-in prevents drawer roll out Optional bracket kit available for electronic enclosure mounting
Datasheet
Description
Load Rating: Up to 150 lbs./68 kg Over travel, lever disconnect, and lock-in and -out. For use in medium duty industrial drawers or trays, or electronic enclosure applications. Lock-out holds drawers/chassis in open position for access Lock-in prevents drawer roll out Optional bracket kit available for electronic enclosure mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Slide - 3308 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
3308
Medium Duty Slide 3308
Load Rating: Up to 150 lbs./68 kg Over travel, lever disconnect, and lock-in and -out. For use in medium duty industrial drawers or trays, or electronic enclosure applications. Lock-out holds drawers/chassis in open position for access Lock-in prevents drawer roll out Optional bracket kit available for electronic enclosure mounting

Load Rating: Up to 150 lbs./68 kg

Over travel, lever disconnect, and lock-in and -out.

For use in medium duty industrial drawers or trays, or electronic enclosure applications.

  • Lock-out holds drawers/chassis in open position for access
  • Lock-in prevents drawer roll out
  • Optional bracket kit available for electronic enclosure mounting
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3308
Product Name Medium Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13 to 29 inch (330 to 737 mm)
Carriage Load 120 to 150 lbs (54.42 to 68.03 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+660L - THK America, Inc.
Specs
Stroke or X-Axis Travel 26.89 inch (683 mm)
View Details
Z3TM+ Combined Module with coarse Z - Z3TM+ with coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Manual Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20 - 460PD-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Dovetail Slide
View Details
Ball Slide Positioning Stage - 401-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details