Accuride International, Inc. Electronic Enclosure/Rack Mounting Slide 2907

Description
Load Rating: 115 lbs. /52 kg. Narrow side space and 2" over travel. Designed for 1U to 4U chassis in electronic enclosures. Lock-out holds chassis in open position Adjustable mounting brackets included in standard packaging Narrow side space requirement
Datasheet
Description
Load Rating: 115 lbs. /52 kg. Narrow side space and 2" over travel. Designed for 1U to 4U chassis in electronic enclosures. Lock-out holds chassis in open position Adjustable mounting brackets included in standard packaging Narrow side space requirement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure/Rack Mounting Slide - 2907 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Electronic Enclosure/Rack Mounting Slide
2907
Electronic Enclosure/Rack Mounting Slide 2907
Load Rating: 115 lbs. /52 kg. Narrow side space and 2" over travel. Designed for 1U to 4U chassis in electronic enclosures. Lock-out holds chassis in open position Adjustable mounting brackets included in standard packaging Narrow side space requirement

Load Rating: 115 lbs. /52 kg.

Narrow side space and 2" over travel.

Designed for 1U to 4U chassis in electronic enclosures.

  • Lock-out holds chassis in open position
  • Adjustable mounting brackets included in standard packaging
  • Narrow side space requirement
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 2907
Product Name Electronic Enclosure/Rack Mounting Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 14 to 32 inch (356 to 813 mm)
Carriage Load 60 to 115 lbs (27.21 to 52.15 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-12-10-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details