Load Rating: 75 lb./34 kg.
Heavy-duty pocket door cable system for large, heavy doors
Designed for media centers, entertainment cabinetry, and armoires.
| Accuride International, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | 1432 Cable System |
| Product Name | Flipper Door Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 8.27 to 27.52 inch (210 to 699 mm) |
| Carriage Load | 75 lbs (34.01 kg) |
| Orientation | Vertical |