Accuride International, Inc. Medium Duty Slide 3017

Description
Load Rating: 100 lb./45 kg. Rail mount, 1" over travel, and quiet movement Designed for wider desk and credenza drawers in business or residential settings. Hold-in detent to prevent drawer roll-out and bounce-back. Rail mount and polymer ball bearings provide exceptionally smooth and quiet operation.
Datasheet
Description
Load Rating: 100 lb./45 kg. Rail mount, 1" over travel, and quiet movement Designed for wider desk and credenza drawers in business or residential settings. Hold-in detent to prevent drawer roll-out and bounce-back. Rail mount and polymer ball bearings provide exceptionally smooth and quiet operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Slide - 3017 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
3017
Medium Duty Slide 3017
Load Rating: 100 lb./45 kg. Rail mount, 1" over travel, and quiet movement Designed for wider desk and credenza drawers in business or residential settings. Hold-in detent to prevent drawer roll-out and bounce-back. Rail mount and polymer ball bearings provide exceptionally smooth and quiet operation.

Load Rating: 100 lb./45 kg.

Rail mount, 1" over travel, and quiet movement

Designed for wider desk and credenza drawers in business or residential settings.

  • Hold-in detent to prevent drawer roll-out and bounce-back.
  • Rail mount and polymer ball bearings provide exceptionally smooth and quiet operation.
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3017
Product Name Medium Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13 to 29 inch (330 to 737 mm)
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro XZ, Pico Y, M4 and M6 - 9063-XYZ-NPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage, Vacuum - LS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 39.96 inch (155 to 1015 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
Side Drive Positioning Stage - 2202SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details