Accuride International, Inc. Light Duty Full-extension Slide 3832E

Description
This workhorse product is suitable for drawers or pull-out shelves in a host of applications. Now enhanced for better strength and more reliable movement. Full extension, lever disconnect. Full extension .50" [12.7 mm] side space Tested drawer width 24" [609 mm] Lever disconnect Even lengths 6"—28" [148—700 mm] Clear zinc, white or electroplate black finishes
Datasheet
Description
This workhorse product is suitable for drawers or pull-out shelves in a host of applications. Now enhanced for better strength and more reliable movement. Full extension, lever disconnect. Full extension .50" [12.7 mm] side space Tested drawer width 24" [609 mm] Lever disconnect Even lengths 6"—28" [148—700 mm] Clear zinc, white or electroplate black finishes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Full-extension Slide - 3832E - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Full-extension Slide
3832E
Light Duty Full-extension Slide 3832E
This workhorse product is suitable for drawers or pull-out shelves in a host of applications. Now enhanced for better strength and more reliable movement. Full extension, lever disconnect. Full extension .50" [12.7 mm] side space Tested drawer width 24" [609 mm] Lever disconnect Even lengths 6"—28" [148—700 mm] Clear zinc, white or electroplate black finishes

This workhorse product is suitable for drawers or pull-out shelves in a host of applications. Now enhanced for better strength and more reliable movement. Full extension, lever disconnect.

  • Full extension
  • .50" [12.7 mm] side space
  • Tested drawer width 24" [609 mm]
  • Lever disconnect
  • Even lengths 6"—28" [148—700 mm]
  • Clear zinc, white or electroplate black finishes
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3832E
Product Name Light Duty Full-extension Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6 to 28 inch (152 to 711 mm)
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.88 inch (378 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro Y, Pico XZ, 8-32, 1/4-20 - 9063-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Side Drive Positioning Stage - 2202SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details