Accuride International, Inc. Medium Duty Slide 7432

Description
Load Rating: 100 lb./45 kg. Rail mount, full extension, and premium progressive movement A top-quality choice used for wider file, desk, and storage drawers. Progressive movement for extra smooth and quiet operation. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment. Hold-in detent to prevent drawer roll-out and bounce-back. 32 mm and traditional hole pattern.
Datasheet
Description
Load Rating: 100 lb./45 kg. Rail mount, full extension, and premium progressive movement A top-quality choice used for wider file, desk, and storage drawers. Progressive movement for extra smooth and quiet operation. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment. Hold-in detent to prevent drawer roll-out and bounce-back. 32 mm and traditional hole pattern.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Slide - 7432 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
7432
Medium Duty Slide 7432
Load Rating: 100 lb./45 kg. Rail mount, full extension, and premium progressive movement A top-quality choice used for wider file, desk, and storage drawers. Progressive movement for extra smooth and quiet operation. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment. Hold-in detent to prevent drawer roll-out and bounce-back. 32 mm and traditional hole pattern.

Load Rating: 100 lb./45 kg.

Rail mount, full extension, and premium progressive movement

A top-quality choice used for wider file, desk, and storage drawers.

  • Progressive movement for extra smooth and quiet operation.
  • Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment.
  • Hold-in detent to prevent drawer roll-out and bounce-back.
  • 32 mm and traditional hole pattern.
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 7432
Product Name Medium Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 to 27.75 inch (305 to 705 mm)
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27D+350L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.8 inch (376 mm)
View Details
Z3TM+ Combined Module with coarse Z - Z3TM+ with coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Fiber Coupling Kit, Singlemode, 9091-M, FC and ST Connectors, M4 - 9131-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Ball Slide Positioning Stage - 3202MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details