Accuride International, Inc. Light Duty Slide 201

Description
Load Rating: Up to 108 lbs./49 kg 3/4 extension and non-disconnect. Light Duty use in displays, workstations, or medical equipment. Hold-in detent Narrow side space requirement Optional bracket kit available for electronic enclosure mounting
Datasheet
Description
Load Rating: Up to 108 lbs./49 kg 3/4 extension and non-disconnect. Light Duty use in displays, workstations, or medical equipment. Hold-in detent Narrow side space requirement Optional bracket kit available for electronic enclosure mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slide - 201 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
201
Light Duty Slide 201
Load Rating: Up to 108 lbs./49 kg 3/4 extension and non-disconnect. Light Duty use in displays, workstations, or medical equipment. Hold-in detent Narrow side space requirement Optional bracket kit available for electronic enclosure mounting

Load Rating: Up to 108 lbs./49 kg

3/4 extension and non-disconnect.

Light Duty use in displays, workstations, or medical equipment.

  • Hold-in detent
  • Narrow side space requirement
  • Optional bracket kit available for electronic enclosure mounting
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 201
Product Name Light Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9 to 20 inch (229 to 508 mm)
Carriage Load 55 to 108 lbs (24.94 to 48.98 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360805 - RS Components, Ltd.
Specs
Carriage Load 279 lbs (126 kg)
View Details
SUS THREE MEMBER (12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.15 inch (334 mm)
View Details
XZ Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, 8-32 & 1/4-20 - 9063-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
Linear Stage - LS-180 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details