Load Rating: 110 lb./50 kg.
Butcher Block slide with Lock-out
Designed for cutting boards, printer or work surface shelves
| Accuride International, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | 340 |
| Product Name | Light Duty Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 15.88 to 21.88 inch (403 to 556 mm) |
| Carriage Load | 110 lbs (49.89 kg) |
| Orientation | Vertical |