Accuride International, Inc. Light Duty Slide 3732

Description
Load Rating: 100 lb./45 kg. Full extension with unhanded push latch disconnect. Suitable for light duty applications such as box drawers in metal office furniture. Full Extension .50" [12.7] side space Tested drawer width 16" Unhanded push latch disconnect Even lengths 12"-28" [300-700mm] Clear zinc finish, white and black finishes
Datasheet
Description
Load Rating: 100 lb./45 kg. Full extension with unhanded push latch disconnect. Suitable for light duty applications such as box drawers in metal office furniture. Full Extension .50" [12.7] side space Tested drawer width 16" Unhanded push latch disconnect Even lengths 12"-28" [300-700mm] Clear zinc finish, white and black finishes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slide - 3732 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
3732
Light Duty Slide 3732
Load Rating: 100 lb./45 kg. Full extension with unhanded push latch disconnect. Suitable for light duty applications such as box drawers in metal office furniture. Full Extension .50" [12.7] side space Tested drawer width 16" Unhanded push latch disconnect Even lengths 12"-28" [300-700mm] Clear zinc finish, white and black finishes

Load Rating: 100 lb./45 kg.

Full extension with unhanded push latch disconnect.

Suitable for light duty applications such as box drawers in metal office furniture.

  • Full Extension
  • .50" [12.7] side space
  • Tested drawer width 16"
  • Unhanded push latch disconnect
  • Even lengths 12"-28" [300-700mm]
  • Clear zinc finish, white and black finishes
Supplier's Site Datasheet
Medium Duty Slide - 3732 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
3732
Medium Duty Slide 3732
Load Rating: 100 lb./45 kg. A low profile, full extension slide Ideal for kitchen and bathroom, or institutional box drawers Lowest profile side mount slide Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out 32 mm and traditional hole pattern Front face frame mounting holes Production packaging (FP) available for 10" - 28" lengths

Load Rating: 100 lb./45 kg.

A low profile, full extension slide

Ideal for kitchen and bathroom, or institutional box drawers

  • Lowest profile side mount slide
  • Hold-in detent to prevent drawer roll-out and bounce-back
  • Silenced in and out
  • 32 mm and traditional hole pattern
  • Front face frame mounting holes
  • Production packaging (FP) available for 10" - 28" lengths
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3732
Product Name Light Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.5 to 28 inch (292 to 711 mm)
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Motorized Goniometer, Upper, Direct Encoder Feedback, CONEX™ Controller - CONEX-AG-GON-UP - Newport MKS
Specs
Rated Speed 1.77E-5 in/sec (2.70E-5 m/min)
Motor Type Piezo Motor
Motor Features Motor Encoder Feedback
View Details
Piezo Nanopositioning System - P-750 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0039 to 0.0047 inch (0.1000 to 0.1200 mm)
Carriage Load 22.48 lbs (10.2 kg)
View Details