Accuride International, Inc. Heavy-Duty Full Extension Slide 9322E

Description
The companion slide to the 9328E model. A member of the newly enhanced and super-strong 9300 series from Accuride, the 9322E is the specially crafted, pocket & bayonet, non-locking motion hardware that delivers guidance to the 9328E’s lock-in and lock-out capabilities. Supports loads up to 600 lbs. Tested drawer width up to 32” For additional technical information see below Providing heavy-duty, full-extension assistance to industrial and vehicle hardware and equipment, this companion slide produces the same consistent movement as the 9328E due to new bridged ball spacers that improves movement. The 9322E is a sidekick solution you can count on. PRODUCT FEATURES Pocket and bayonet mounting Bridged ball spacers help increased the load rating up to 20% and produce smoother and more consistent movement Added shock absorbing ball spacer bumpers lower impact noise 13% increase in inner and outer member thickness contributes to 20% increased payload
Datasheet
Description
The companion slide to the 9328E model. A member of the newly enhanced and super-strong 9300 series from Accuride, the 9322E is the specially crafted, pocket & bayonet, non-locking motion hardware that delivers guidance to the 9328E’s lock-in and lock-out capabilities. Supports loads up to 600 lbs. Tested drawer width up to 32” For additional technical information see below Providing heavy-duty, full-extension assistance to industrial and vehicle hardware and equipment, this companion slide produces the same consistent movement as the 9328E due to new bridged ball spacers that improves movement. The 9322E is a sidekick solution you can count on. PRODUCT FEATURES Pocket and bayonet mounting Bridged ball spacers help increased the load rating up to 20% and produce smoother and more consistent movement Added shock absorbing ball spacer bumpers lower impact noise 13% increase in inner and outer member thickness contributes to 20% increased payload
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Full Extension Slide - 9322E - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy-Duty Full Extension Slide
9322E
Heavy-Duty Full Extension Slide 9322E
The companion slide to the 9328E model. A member of the newly enhanced and super-strong 9300 series from Accuride, the 9322E is the specially crafted, pocket & bayonet, non-locking motion hardware that delivers guidance to the 9328E’s lock-in and lock-out capabilities. Supports loads up to 600 lbs. Tested drawer width up to 32” For additional technical information see below Providing heavy-duty, full-extension assistance to industrial and vehicle hardware and equipment, this companion slide produces the same consistent movement as the 9328E due to new bridged ball spacers that improves movement. The 9322E is a sidekick solution you can count on. PRODUCT FEATURES Pocket and bayonet mounting Bridged ball spacers help increased the load rating up to 20% and produce smoother and more consistent movement Added shock absorbing ball spacer bumpers lower impact noise 13% increase in inner and outer member thickness contributes to 20% increased payload

The companion slide to the 9328E model. A member of the newly enhanced and super-strong 9300 series from Accuride, the 9322E is the specially crafted, pocket & bayonet, non-locking motion hardware that delivers guidance to the 9328E’s lock-in and lock-out capabilities.

  • Supports loads up to 600 lbs.
  • Tested drawer width up to 32”
  • For additional technical information see below

Providing heavy-duty, full-extension assistance to industrial and vehicle hardware and equipment, this companion slide produces the same consistent movement as the 9328E due to new bridged ball spacers that improves movement. The 9322E is a sidekick solution you can count on.

PRODUCT FEATURES

  • Pocket and bayonet mounting
  • Bridged ball spacers help increased the load rating up to 20% and produce smoother and more consistent movement
  • Added shock absorbing ball spacer bumpers lower impact noise
  • 13% increase in inner and outer member thickness contributes to 20% increased payload
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 9322E
Product Name Heavy-Duty Full Extension Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 10 to 60 inch (254 to 1524 mm)
Carriage Load 600 lbs (272 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XYZ3TM0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range - ECN-80 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 2.36 inch (60 mm)
View Details
Side Drive Positioning Stage - 1201SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details