Accuride International, Inc. Electronic Enclosure/Rack Mounting Slide 2807

Description
Load Rating: up to 100 lb./45 kg. Low profile, narrow side space, and 2" over travel. Designed for 1U to 2U chassis in electronic enclosures. Enhanced friction movement Lock-out holds chassis in open position Fixed front bracket Attached rear bracket provides 2" [50.8] of adjustment
Datasheet
Description
Load Rating: up to 100 lb./45 kg. Low profile, narrow side space, and 2" over travel. Designed for 1U to 2U chassis in electronic enclosures. Enhanced friction movement Lock-out holds chassis in open position Fixed front bracket Attached rear bracket provides 2" [50.8] of adjustment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure/Rack Mounting Slide - 2807 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Electronic Enclosure/Rack Mounting Slide
2807
Electronic Enclosure/Rack Mounting Slide 2807
Load Rating: up to 100 lb./45 kg. Low profile, narrow side space, and 2" over travel. Designed for 1U to 2U chassis in electronic enclosures. Enhanced friction movement Lock-out holds chassis in open position Fixed front bracket Attached rear bracket provides 2" [50.8] of adjustment

Load Rating: up to 100 lb./45 kg.

Low profile, narrow side space, and 2" over travel.

Designed for 1U to 2U chassis in electronic enclosures.

  • Enhanced friction movement
  • Lock-out holds chassis in open position
  • Fixed front bracket
  • Attached rear bracket provides 2" [50.8] of adjustment
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 2807
Product Name Electronic Enclosure/Rack Mounting Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 to 32 inch (305 to 813 mm)
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Crossed-Roller, 0.5 in. Travel, 4-40, 8-32, 1/4-20 - 9066-XYZ-R - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-731 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details