Accuride International, Inc. Medium Duty Slide 3357

Description
Load Rating: Up to 150 lbs. [68 kg] Over travel with latch disconnect Used for storage drawers and trays in industrial workstations and machinery, medical equipment, electronic enclosures, and more. 1" [25.4 mm] over travel for complete access .50" [12.7] side space Latch disconnect Even lengths 12"-30" [305-762 mm] Clear zinc finish
Datasheet
Description
Load Rating: Up to 150 lbs. [68 kg] Over travel with latch disconnect Used for storage drawers and trays in industrial workstations and machinery, medical equipment, electronic enclosures, and more. 1" [25.4 mm] over travel for complete access .50" [12.7] side space Latch disconnect Even lengths 12"-30" [305-762 mm] Clear zinc finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Slide - 3357 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
3357
Medium Duty Slide 3357
Load Rating: Up to 150 lbs. [68 kg] Over travel with latch disconnect Used for storage drawers and trays in industrial workstations and machinery, medical equipment, electronic enclosures, and more. 1" [25.4 mm] over travel for complete access .50" [12.7] side space Latch disconnect Even lengths 12"-30" [305-762 mm] Clear zinc finish

Load Rating: Up to 150 lbs. [68 kg]

Over travel with latch disconnect

Used for storage drawers and trays in industrial workstations and machinery, medical equipment, electronic enclosures, and more.

  • 1" [25.4 mm] over travel for complete access
  • .50" [12.7] side space
  • Latch disconnect
  • Even lengths 12"-30" [305-762 mm]
  • Clear zinc finish
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3357
Product Name Medium Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13 to 31 inch (330 to 787 mm)
Carriage Load 112 to 150 lbs (50.79 to 68.03 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XY Linear Stage, 25.4 mm Travel, M4 and M6, Vacuum - 9067-XY-R-V-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details
Precision XY Gantry System - X-365 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 7.87 to 31.5 inch (200 to 800 mm)
Y-Axis Travel 200 to 600 inch (5080 to 15240 mm)
View Details