Load Rating: 100 lb./45 kg.
Over travel and ultra-quiet, progressive movement
For deep drawers in residential furniture or built-in storage casework.
| Accuride International, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | 4035 |
| Product Name | Heavy Duty Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 13.27 to 29.27 inch (337 to 743 mm) |
| Carriage Load | 100 lbs (45.35 kg) |
| Orientation | Vertical |