Accuride International, Inc. Light Duty Slide 3832ETR Touch Release

Description
Load Rating: 100 lbs./45 kgs. The 3832 Touch Release holds drawers closed until the drawer front is pressed to release. Suitable for drawers in mobile carts, RVs, or other applications where drawers need to remain closed during transit, or where knob-free drawer fronts are desired. Hold-in feature keeps drawers closed until activated by touch Requires about 11 lbs. of force to activate Mechanism propels drawers open approximately 2” from the closed position Opening mechanism requires only 1/16" of travel inward to activate Compatible with inset and overlay drawer front styles. Includes Cam Drawer Adjust feature
Datasheet
Description
Load Rating: 100 lbs./45 kgs. The 3832 Touch Release holds drawers closed until the drawer front is pressed to release. Suitable for drawers in mobile carts, RVs, or other applications where drawers need to remain closed during transit, or where knob-free drawer fronts are desired. Hold-in feature keeps drawers closed until activated by touch Requires about 11 lbs. of force to activate Mechanism propels drawers open approximately 2” from the closed position Opening mechanism requires only 1/16" of travel inward to activate Compatible with inset and overlay drawer front styles. Includes Cam Drawer Adjust feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slide - 3832ETR Touch Release - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
3832ETR Touch Release
Light Duty Slide 3832ETR Touch Release
Load Rating: 100 lbs./45 kgs. The 3832 Touch Release holds drawers closed until the drawer front is pressed to release. Suitable for drawers in mobile carts, RVs, or other applications where drawers need to remain closed during transit, or where knob-free drawer fronts are desired. Hold-in feature keeps drawers closed until activated by touch Requires about 11 lbs. of force to activate Mechanism propels drawers open approximately 2” from the closed position Opening mechanism requires only 1/16" of travel inward to activate Compatible with inset and overlay drawer front styles. Includes Cam Drawer Adjust feature

Load Rating: 100 lbs./45 kgs.

The 3832 Touch Release holds drawers closed until the drawer front is pressed to release.

Suitable for drawers in mobile carts, RVs, or other applications where drawers need to remain closed during transit, or where knob-free drawer fronts are desired.

  • Hold-in feature keeps drawers closed until activated by touch
  • Requires about 11 lbs. of force to activate
  • Mechanism propels drawers open approximately 2” from the closed position
  • Opening mechanism requires only 1/16" of travel inward to activate
  • Compatible with inset and overlay drawer front styles.
  • Includes Cam Drawer Adjust feature
Supplier's Site Datasheet
Medium Duty Slide - 3832ETR Touch Release - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
3832ETR Touch Release
Medium Duty Slide 3832ETR Touch Release
Load Rating: 100 lb./45 kg. Touch Release Slide The 3832 Touch Release holds drawers or pull-out shelves in a closed position until activated by touch, eliminating the need for knobs or pulls. Touch Release feature holds drawers closed until activated by touch. Mechanism propels drawers open approximately 2" from the closed position. Opening mechanism requires only 1/16" travel inward to activate. No protruding pulls offer a safer and more sanitary solution. Compatible with inset and overlay drawer front styles. Includes Cam Drawer Adjust feature. 32 mm and traditional hole patterns.

Load Rating: 100 lb./45 kg.

Touch Release Slide

The 3832 Touch Release holds drawers or pull-out shelves in a closed position until activated by touch, eliminating the need for knobs or pulls.

  • Touch Release feature holds drawers closed until activated by touch.
  • Mechanism propels drawers open approximately 2" from the closed position.
  • Opening mechanism requires only 1/16" travel inward to activate.
  • No protruding pulls offer a safer and more sanitary solution.
  • Compatible with inset and overlay drawer front styles.
  • Includes Cam Drawer Adjust feature.
  • 32 mm and traditional hole patterns.
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3832ETR Touch Release
Product Name Light Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 to 28 inch (305 to 711 mm)
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Linear Motion - Slide Rail - FBL27D+250L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.87 inch (276 mm)
View Details
Piezo XYZ Linear Stage, Triple Divide, 1 in., Picomotor, 8-32, 1/4-20 - 9064-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details