Accuride International, Inc. Light Duty Slide 2132

Description
Load Rating: 75 lb./34 kg. Face frame compatible Use in small, shallow drawers such as pencil or kitchen utensil drawers or small store fixtures. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment Low profile Hold-in detent 32 mm and traditional hole pattern
Datasheet
Description
Load Rating: 75 lb./34 kg. Face frame compatible Use in small, shallow drawers such as pencil or kitchen utensil drawers or small store fixtures. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment Low profile Hold-in detent 32 mm and traditional hole pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slide - 2132 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
2132
Light Duty Slide 2132
Load Rating: 75 lb./34 kg. Face frame compatible Use in small, shallow drawers such as pencil or kitchen utensil drawers or small store fixtures. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment Low profile Hold-in detent 32 mm and traditional hole pattern

Load Rating: 75 lb./34 kg.

Face frame compatible

Use in small, shallow drawers such as pencil or kitchen utensil drawers or small store fixtures.

  • Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment
  • Low profile
  • Hold-in detent
  • 32 mm and traditional hole pattern
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 2132
Product Name Light Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.42 to 20.7 inch (163 to 526 mm)
Carriage Load 75 lbs (34.01 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360853 - RS Components, Ltd.
Specs
Carriage Load 14576 lbs (6610 kg)
View Details
FULL EXTENSION MINI SLIDE STAINLESS STEEL 5-7/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7 inch (178 mm)
View Details
XZ Linear Stage, Triple Divide, 1.1 in. Travel, 8-32 and 1/4-20 Threads - 9064-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details
Motorized OEM XY Stage - M-971 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details