Accuride International, Inc. Heavy Duty Slide 3641

Description
Load Rating: 180 lb./82 kg. Over travel with interlock feature Designed for business or home office lateral file drawers. Interlock system allows only one drawer to open at a time. Front location of interlock eliminates reaching during installation. Interfaces with central locking system. Cut-to-length aluminum connecting rods. Hold-in detent to prevent drawer roll-out and bounce-back. Silenced in and out. 32 mm and traditional hole pattern.
Datasheet
Description
Load Rating: 180 lb./82 kg. Over travel with interlock feature Designed for business or home office lateral file drawers. Interlock system allows only one drawer to open at a time. Front location of interlock eliminates reaching during installation. Interfaces with central locking system. Cut-to-length aluminum connecting rods. Hold-in detent to prevent drawer roll-out and bounce-back. Silenced in and out. 32 mm and traditional hole pattern.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 3641 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
3641
Heavy Duty Slide 3641
Load Rating: 180 lb./82 kg. Over travel with interlock feature Designed for business or home office lateral file drawers. Interlock system allows only one drawer to open at a time. Front location of interlock eliminates reaching during installation. Interfaces with central locking system. Cut-to-length aluminum connecting rods. Hold-in detent to prevent drawer roll-out and bounce-back. Silenced in and out. 32 mm and traditional hole pattern.

Load Rating: 180 lb./82 kg.

Over travel with interlock feature

Designed for business or home office lateral file drawers.

  • Interlock system allows only one drawer to open at a time.
  • Front location of interlock eliminates reaching during installation.
  • Interfaces with central locking system.
  • Cut-to-length aluminum connecting rods.
  • Hold-in detent to prevent drawer roll-out and bounce-back.
  • Silenced in and out.
  • 32 mm and traditional hole pattern.
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3641
Product Name Heavy Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 14 to 29 inch (356 to 737 mm)
Carriage Load 180 lbs (81.63 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360922 - RS Components, Ltd.
Specs
Carriage Load 7284 lbs (3303 kg)
View Details
ALUMINUM MINI SLIDE - AR3-16-80 - AR3-16-80 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.03 inch (77 mm)
View Details
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, M4 - 8071-M - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
Motor Type Picomotor
View Details
Precision Linear Stage Suitable for Vacuum - L-509 V6 • V7 • V9 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 4.02 inch (26 to 102 mm)
Rated Speed 0.0591 to 0.3937 in/sec (0.0900 to 0.6000 m/min)
View Details