Accuride International, Inc. Heavy Duty Slide 9308

Description
Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for transit. Suitable for equipment drawers, trays, or shelves in mobile applications. Lock-in and lock-out with intuitive front latch release. Optional platform bracket kit allows for bottom and side mount applications Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".
Datasheet
Description
Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for transit. Suitable for equipment drawers, trays, or shelves in mobile applications. Lock-in and lock-out with intuitive front latch release. Optional platform bracket kit allows for bottom and side mount applications Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 9308 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
9308
Heavy Duty Slide 9308
Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for transit. Suitable for equipment drawers, trays, or shelves in mobile applications. Lock-in and lock-out with intuitive front latch release. Optional platform bracket kit allows for bottom and side mount applications Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".

Load Rating: 150-500 lbs./68-227 kg

Heavy-duty lock-in and lock-out with front latch release.

Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for transit. Suitable for equipment drawers, trays, or shelves in mobile applications.

  • Lock-in and lock-out with intuitive front latch release.
  • Optional platform bracket kit allows for bottom and side mount applications
  • Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".
Supplier's Site Datasheet
Heavy Duty Slide - 9308 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
9308
Heavy Duty Slide 9308
Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Secures drawers in mobile applications such as equipment drawers or trays in emergency or hazmat vehicles. Lock-in and lock-out with intuitive front latch release. Optional platform bracket kit allows for bottom and side mount applications Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".

Load Rating: 150-500 lbs./68-227 kg

Heavy-duty lock-in and lock-out with front latch release.

Secures drawers in mobile applications such as equipment drawers or trays in emergency or hazmat vehicles.

  • Lock-in and lock-out with intuitive front latch release.
  • Optional platform bracket kit allows for bottom and side mount applications
  • Model 9308 may be combined with Model 9301 (non-locking). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 9308
Product Name Heavy Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 to 60 inch (305 to 1524 mm)
Carriage Load 300 to 500 lbs (136 to 227 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35G-P14+559L - THK America, Inc.
Specs
Stroke or X-Axis Travel 22.87 inch (581 mm)
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Five-Axis Fiber Positioner, Tiny, Small Collimator or Ferrule, M4 - 9016-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Side Drive Positioning Stage - 701SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details