Accuride International, Inc. Light Duty Slide 2037

Description
Load Rating: 50 lb./23 kg. Low profile and 3/4 extension For light duty kitchen, desk or box drawers where premium movement is required in 3/4 extension 3/4 extension .52" [13.2 mm] side space Drawers up to 12" [305 mm] wide Rail mount/disconnect Polymer ball bearings Even lengths 12"—28" [302—711 mm] Clear zinc or black finish
Datasheet
Description
Load Rating: 50 lb./23 kg. Low profile and 3/4 extension For light duty kitchen, desk or box drawers where premium movement is required in 3/4 extension 3/4 extension .52" [13.2 mm] side space Drawers up to 12" [305 mm] wide Rail mount/disconnect Polymer ball bearings Even lengths 12"—28" [302—711 mm] Clear zinc or black finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slide - 2037 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
2037
Light Duty Slide 2037
Load Rating: 50 lb./23 kg. Low profile and 3/4 extension For light duty kitchen, desk or box drawers where premium movement is required in 3/4 extension 3/4 extension .52" [13.2 mm] side space Drawers up to 12" [305 mm] wide Rail mount/disconnect Polymer ball bearings Even lengths 12"—28" [302—711 mm] Clear zinc or black finish

Load Rating: 50 lb./23 kg.

Low profile and 3/4 extension

For light duty kitchen, desk or box drawers where premium movement is required in 3/4 extension

  • 3/4 extension
  • .52" [13.2 mm] side space
  • Drawers up to 12" [305 mm] wide
  • Rail mount/disconnect
  • Polymer ball bearings
  • Even lengths 12"—28" [302—711 mm]
  • Clear zinc or black finish
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 2037
Product Name Light Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8 to 21 inch (203 to 533 mm)
Carriage Load 50 lbs (22.68 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Dovetail, 0.25 in. XY, .12 in. Z, 0.98 x 0.98 in. - DS25-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.2500 inch (6.35 mm)
Y-Axis Travel 0.2500 inch (6.35 mm)
View Details
Linear Positioner - N-565 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 2.05 inch (13 to 52 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Ball Slide Positioning Stage - 453MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details