Accuride International, Inc. Light Duty Slide 2601

Description
Load Rating: Up to 75 lbs./34 kg Low profile with hold-in detent. For use in toolboxes, laboratory furniture, and store fixtures. Full extension .50" [12.7 mm] side space Tested drawer width 16" Non-disconnect Even lengths 8"-22" [200-550 mm] Clear zinc finish
Datasheet
Description
Load Rating: Up to 75 lbs./34 kg Low profile with hold-in detent. For use in toolboxes, laboratory furniture, and store fixtures. Full extension .50" [12.7 mm] side space Tested drawer width 16" Non-disconnect Even lengths 8"-22" [200-550 mm] Clear zinc finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slide - 2601 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
2601
Light Duty Slide 2601
Load Rating: Up to 75 lbs./34 kg Low profile with hold-in detent. For use in toolboxes, laboratory furniture, and store fixtures. Full extension .50" [12.7 mm] side space Tested drawer width 16" Non-disconnect Even lengths 8"-22" [200-550 mm] Clear zinc finish

Load Rating: Up to 75 lbs./34 kg

Low profile with hold-in detent.

For use in toolboxes, laboratory furniture, and store fixtures.

  • Full extension
  • .50" [12.7 mm] side space
  • Tested drawer width 16"
  • Non-disconnect
  • Even lengths 8"-22" [200-550 mm]
  • Clear zinc finish
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 2601
Product Name Light Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.23 to 21.81 inch (209 to 554 mm)
Carriage Load 35 to 70 lbs (15.87 to 31.75 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
Linear Stage - MPAS-A81022-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Single Axis Stages - KS Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
Features Cleanroom Rated
View Details