Accuride International, Inc. Heavy Duty Slide 9301

Description
Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and side mount applications Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"—32", 36", 40", 48" and 60".
Datasheet
Description
Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and side mount applications Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"—32", 36", 40", 48" and 60".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 9301 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
9301
Heavy Duty Slide 9301
Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and side mount applications Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"—32", 36", 40", 48" and 60".

Load Rating: 150-500 lb./68-227 kg.

Extra heavy duty slide with lengths up to 60"

Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers.

  • Silenced movement
  • Includes square carriage bolt holes
  • Optional platform bracket kit allows for bottom and side mount applications
  • Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"—32", 36", 40", 48" and 60".
Supplier's Site Datasheet
Heavy Duty Slide - 9301 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
9301
Heavy Duty Slide 9301
Load Rating: 150-500 lbs./68-227 kg. Heavy duty capacity with lengths up to 60". Provides support in a variety of industrial storage applications including truck bodies. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and side mount applications. Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".

Load Rating: 150-500 lbs./68-227 kg.

Heavy duty capacity with lengths up to 60".

Provides support in a variety of industrial storage applications including truck bodies.

  • Silenced movement
  • Includes square carriage bolt holes
  • Optional platform bracket kit allows for bottom and side mount applications.
  • Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"-32", 36", 40", 48" and 60".
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 9301
Product Name Heavy Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 10 to 60 inch (254 to 1524 mm)
Carriage Load 150 to 500 lbs (68.03 to 227 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27D+350L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.8 inch (376 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Motorized XYZ Linear Stage, Crossed Roller Bearing, 0.5 in., M4 & M6 - 9066-XYZ-PPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Side Drive Positioning Stage - 2203SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details