Accuride International, Inc. Corrosion-Resistant Slide SS5322

Description
Load Rating: Up to 265 lbs./120 kg. Stainless steel with over travel; bracket mount disconnect Provides corrosion resistance in environments subject to moisture or high humidity Over travel .81" [20.7 mm] side space Drawers up to 18" [457 mm] wide Bracket disconnect Stainless steel ball bearings Lengths 12"–24" [300–600 mm] plus 28" [700 mm] and 31" [790 mm]. Note: The lengths indicated in inches are approximate conversions from the metric measurements. Please see technical sheet for exact dimensions.
Datasheet
Description
Load Rating: Up to 265 lbs./120 kg. Stainless steel with over travel; bracket mount disconnect Provides corrosion resistance in environments subject to moisture or high humidity Over travel .81" [20.7 mm] side space Drawers up to 18" [457 mm] wide Bracket disconnect Stainless steel ball bearings Lengths 12"–24" [300–600 mm] plus 28" [700 mm] and 31" [790 mm]. Note: The lengths indicated in inches are approximate conversions from the metric measurements. Please see technical sheet for exact dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corrosion-Resistant Slide - SS5322 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Corrosion-Resistant Slide
SS5322
Corrosion-Resistant Slide SS5322
Load Rating: Up to 265 lbs./120 kg. Stainless steel with over travel; bracket mount disconnect Provides corrosion resistance in environments subject to moisture or high humidity Over travel .81" [20.7 mm] side space Drawers up to 18" [457 mm] wide Bracket disconnect Stainless steel ball bearings Lengths 12"–24" [300–600 mm] plus 28" [700 mm] and 31" [790 mm]. Note: The lengths indicated in inches are approximate conversions from the metric measurements. Please see technical sheet for exact dimensions.

Load Rating: Up to 265 lbs./120 kg.

Stainless steel with over travel; bracket mount disconnect

Provides corrosion resistance in environments subject to moisture or high humidity

  • Over travel
  • .81" [20.7 mm] side space
  • Drawers up to 18" [457 mm] wide
  • Bracket disconnect
  • Stainless steel ball bearings Lengths 12"–24" [300–600 mm] plus 28" [700 mm] and 31" [790 mm]. Note: The lengths indicated in inches are approximate conversions from the metric measurements. Please see technical sheet for exact dimensions.
Supplier's Site Datasheet
Heavy Duty Corrosion-Resistant Slide - SS5322 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Corrosion-Resistant Slide
SS5322
Heavy Duty Corrosion-Resistant Slide SS5322
Load Rating: Up to 265 lbs./120 kg. Stainless steel and over travel, with bracket mount disconnect. Provides corrosion resistance in environments such as the food service industry. Corrosion resistant Hold-in detent Easy-mount brackets with locator pins to simplify disconnect. L-shaped brackets are placed over the pins and held in place by a snap ring on the front pin. Lubricated with food-safe grease

Load Rating: Up to 265 lbs./120 kg.

Stainless steel and over travel, with bracket mount disconnect.

Provides corrosion resistance in environments such as the food service industry.

  • Corrosion resistant
  • Hold-in detent
  • Easy-mount brackets with locator pins to simplify disconnect. L-shaped brackets are placed over the pins and held in place by a snap ring on the front pin.
  • Lubricated with food-safe grease
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number SS5322
Product Name Corrosion-Resistant Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.46 to 32.36 inch (342 to 822 mm)
Carriage Load 265 lbs (120 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Device Alignment Stage, Wide Five-Axis, Vacuum, 3 mm, 8°, 8-32 & 1/4-20 - 9082-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Linear Stage, Vacuum - LS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 39.96 inch (155 to 1015 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
Anti-Creep Linear Slide - DA-1AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details