Accuride International, Inc. Heavy Duty Slide 3657

Description
Load Rating: Up to 200 lbs. [91 kg] Heavy-duty with lever disconnect Shelving units, bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish
Datasheet
Description
Load Rating: Up to 200 lbs. [91 kg] Heavy-duty with lever disconnect Shelving units, bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 3657 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
3657
Heavy Duty Slide 3657
Load Rating: Up to 200 lbs. [91 kg] Heavy-duty with lever disconnect Shelving units, bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish

Load Rating: Up to 200 lbs. [91 kg]

Heavy-duty with lever disconnect

Shelving units, bins, trays, or wide storage drawers in commercial or residential settings.

  • Full extension
  • .75" [19.1 mm] side space
  • Drawers up to 42" wide
  • Lever disconnect
  • Even lengths 12"–28" [305–711 mm]
  • Clear zinc finish
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3657
Product Name Heavy Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 to 28 inch (305 to 711 mm)
Carriage Load 200 to 273 lbs (90.7 to 124 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360818 - RS Components, Ltd.
Specs
Carriage Load 1257 lbs (570 kg)
View Details
ALUMINUM MINI SLIDE - AR3-16-80 - AR3-16-80 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.03 inch (77 mm)
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, XY Pico, Z Micro, M4, M6 - 9064-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
PIMag® Precision Linear Stage - V-551 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.36 to 9.06 inch (60 to 230 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details