Accuride International, Inc. Flipper Door Slide 117

Description
Load Rating: 25 lb./11 kg. Light duty pocket doors; horizontal or vertical mount Suitable for use in business or home office furniture and entertainment cabinetry. Mounts vertically or horizontally Optional detent-out feature prevents door sag No partition required Silenced
Datasheet
Description
Load Rating: 25 lb./11 kg. Light duty pocket doors; horizontal or vertical mount Suitable for use in business or home office furniture and entertainment cabinetry. Mounts vertically or horizontally Optional detent-out feature prevents door sag No partition required Silenced
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flipper Door Slide - 117 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Flipper Door Slide
117
Flipper Door Slide 117
Load Rating: 25 lb./11 kg. Light duty pocket doors; horizontal or vertical mount Suitable for use in business or home office furniture and entertainment cabinetry. Mounts vertically or horizontally Optional detent-out feature prevents door sag No partition required Silenced

Load Rating: 25 lb./11 kg.

Light duty pocket doors; horizontal or vertical mount

Suitable for use in business or home office furniture and entertainment cabinetry.

  • Mounts vertically or horizontally
  • Optional detent-out feature prevents door sag
  • No partition required
  • Silenced
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 117
Product Name Flipper Door Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.48 to 24.48 inch (215 to 622 mm)
Carriage Load 25 lbs (11.34 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL51H+508L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.98 inch (533 mm)
View Details
High Precision Linear Axis - TBS - ETEL S.A.
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Motor Type DC Servo
View Details
XYZ Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-XYZ-R-V-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
High Precision Series Ball Slide - HPS2-3 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details