Load Rating: Up to 100 lbs./45 kg.
Stainless steel, 3/4 extension
Provides corrosion resistance in applications such as food or chemical storage.
Load Rating: Up to 100 lbs./45 kg.
Stainless steel, with 3/4 extension in a narrow profile
Provides corrosion resistance in environments subject to moisture or high humidity.
| Accuride International, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | SS2028 |
| Product Name | Light Duty Corrosion-Resistant Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 8.23 to 19.92 inch (209 to 506 mm) |
| Carriage Load | 100 lbs (45.35 kg) |
| Orientation | Vertical |