Accuride International, Inc. Flipper Door Slide 123

Description
Load Rating: 30 lb./14 kg. Easy installation for light duty pocket doors. Accommodates taller doors in armoires and entertainment centers. Easy to install; self-aligning Mounts vertically or horizontally Hold-out detent
Datasheet
Description
Load Rating: 30 lb./14 kg. Easy installation for light duty pocket doors. Accommodates taller doors in armoires and entertainment centers. Easy to install; self-aligning Mounts vertically or horizontally Hold-out detent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flipper Door Slide - 123 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Flipper Door Slide
123
Flipper Door Slide 123
Load Rating: 30 lb./14 kg. Easy installation for light duty pocket doors. Accommodates taller doors in armoires and entertainment centers. Easy to install; self-aligning Mounts vertically or horizontally Hold-out detent

Load Rating: 30 lb./14 kg.

Easy installation for light duty pocket doors.

Accommodates taller doors in armoires and entertainment centers.

  • Easy to install; self-aligning
  • Mounts vertically or horizontally
  • Hold-out detent
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 123
Product Name Flipper Door Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.4 to 23.4 inch (188 to 594 mm)
Carriage Load 30 lbs (13.61 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Device Alignment Stage, Wide Five-Axis, Vacuum, 3 mm, 8°, 8-32 & 1/4-20 - 9082-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Motorized OEM XY Stage - M-971 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details