Accuride International, Inc. Datasheets for Ball Slides

Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. 
Ball Slides: Learn more

Product Name Notes
Load Rating: 100 lb./45 kg. A low profile, full extension slide Ideal for kitchen and bathroom, or institutional box drawers Lowest profile side mount slide Hold-in detent to prevent...
Load Rating: 100 lb./45 kg. Full extension and ultra-quiet, progressive movement For deep drawers in residential furniture or built-in storage casework. Cam Drawer Adjust provides up to 3/16" [4.8...
Load Rating: 100 lb./45 kg. Full extension and weather resistant Suitable for environments subjected to indirect humidity such as greenhouses, garages, and locker rooms. Special coating provides 8 times...
Load Rating: 100 lb./45 kg. Full extension with a detent-out to hold pull-out shelves in an open position Suitable for pull-out work surfaces in residential or commercial environments Cam...
Load Rating: 100 lb./45 kg. Full extension with Self-Closing feature Ideal for commercial store fixtures, mobile pedestals or storage cabinets, kitchens, bathrooms, hobby rooms. Self-closing action closes drawers and...
Load Rating: 100 lb./45 kg. Full Extension with Self-Closing Feature Ideal for pedestals, carts, and industrial workstations Self-closing action closes drawers and keeps them closed. A stronger pull-force is...
Load Rating: 100 lb./45 kg. Full extension with unhanded push latch disconnect. Suitable for light duty applications such as box drawers in metal office furniture. Full Extension .50" [12.7]...
Load Rating: 100 lb./45 kg. Full extension, side-mount slide with soft close feature The 3832 Easy-Close brings drawers to a smooth, gentle close. Easy-Close feature brings drawers to a...
Load Rating: 100 lb./45 kg. Heavy-duty self-closing slide Designed for mobile carts, workstations, or other applications requiring a robust closing action. Requires more pull force to open drawers. Full...
Load Rating: 100 lb./45 kg. Heavy-Duty Self-Closing slide Robust self-closing designed for mobile carts or pedestals in commercial or institutional applications Robust self-closing device nearly double the pull force...
Load Rating: 100 lb./45 kg. Over travel and tabs for quick mounting of pull-outs Use for trays or shelves in residential kitchens, bedrooms, or commercial casework and store fixtures.
Load Rating: 100 lb./45 kg. Over travel and ultra-quiet, progressive movement For deep drawers in residential furniture or built-in storage casework. Cam Drawer Adjust provides up to 3/16" [4.8...
Load Rating: 100 lb./45 kg. Rail mount, 1" over travel, and quiet movement Designed for wider desk and credenza drawers in business or residential settings. Hold-in detent to prevent...
Load Rating: 100 lb./45 kg. Rail mount, full extension, and premium progressive movement A top-quality choice used for wider file, desk, and storage drawers. Progressive movement for extra smooth...
Load Rating: 100 lb./45 kg. Rail mount, over travel and premium progressive movement A top-quality choice used for wider file, desk , and storage drawers. Progressive movement for extra...
Load Rating: 100 lb./45 kg. The 3832 with detent out holds pull-out shelves or trays in an open position. Suitable for pullout work or writing surfaces in institutional or...
Load Rating: 100 lb./45 kg. Touch Release Slide The 3832 Touch Release holds drawers or pull-out shelves in a closed position until activated by touch, eliminating the need for...
Load Rating: 100 lb./45 kg. Two-way travel and full extension. Designed for use in supply carts or installations that require interior and exterior access such as drawers or trays...
Load Rating: 100 lb./45 kg. The 3832 Easy-Close brings drawers to a smooth, gentle close. Suitable for industrial or institutional equipment and carts where safe and quiet operation is...
Load Rating: 100 lbs./45 kgs. Heavy-duty touch release holds drawers closed until the drawer front is pressed to release. Suitable for drawers in mobile carts, RVs, or other applications...
Load Rating: 100 lbs./45 kgs. Heavy-Duty Touch Release Slide Model 3832HDTR has a robust hold-in force designed for more demanding applications such as RV or marine cabinetry. Hold-in feature...
Load Rating: 100 lbs./45 kgs. The 3832 Touch Release holds drawers closed until the drawer front is pressed to release. Suitable for drawers in mobile carts, RVs, or other...
Load Rating: 100 lbs./45 kgs. Weather-resistant slide Suitable for environments subjected to indirect humidity such as greenhouses, garages, and locker rooms. Weather resistant coating provides eight times more protection...
Load Rating: 100-lb/45 kg. Full extension, two way travel Designed for use in kitchen islands, dining or entertainment bars, or other cabinetry that benefits from two-sided access. Two-way travel...
Load Rating: 110 lb./50 kg. Butcher Block slide with Lock-out Designed for cutting boards, printer or work surface shelves Bracket mount/disconnect Easy disconnect for removal and work surface cleaning...
Load Rating: 115 lbs. /52 kg. Narrow side space and 2" over travel. Designed for 1U to 4U chassis in electronic enclosures. Lock-out holds chassis in open position Adjustable...
Load Rating: 120 lb./54.4 kg Easy to install remote-controlled television lift Entertainment centers and conference room cabinetry where a concealed screen is desired. Raises to fully extended position in...
Load Rating: 120 lb./54.4 kg Highly adaptable: fits multiple rack configurations. Designed for 1U–4U chassis in a variety of electronic enclosures. Lock-out holds chassis in open position Reversible brackets...
Load Rating: 150 lb./68 kg. Full extension and smooth, progressive movement Use for deep or wider storage drawers in commercial fixtures and displays or cookware drawers in kitchen. Cam...
Load Rating: 150 lb./68 kg. Over travel and smooth, progressive movement Designed for heavier or deep file drawers in commercial or residential applications. Cam Drawer Adjust provides up to...
Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes...
Load Rating: 150-500 lbs./68-227 kg. Heavy duty capacity with lengths up to 60". Provides support in a variety of industrial storage applications including truck bodies. Silenced movement Includes square...
Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Lock-out feature secures drawers in an open position for extended access. Lock-in holds drawers closed for...
Load Rating: 150-500 lbs./68-227 kg Heavy-duty lock-in and lock-out with front latch release. Secures drawers in mobile applications such as equipment drawers or trays in emergency or hazmat vehicles.
Load Rating: 155 lb./70 kg. Bracket mounts to top or bottom surface of cases Provides shelf or platform mounting for pull out cases in kitchen pantries, storage bins, or...
Load Rating: 175 lbs./80 kg. Platform Mount with Self-Closing Action Pull-outs designed for waste or recycling, laundry or other bin storage. Self-closing action begins within 2 1/2" [63.5 mm]...
Load Rating: 180 lb./82 kg. Over travel with interlock feature Designed for business or home office lateral file drawers. Interlock system allows only one drawer to open at a...
Load Rating: 200 lb./ 91 kg. Heavy-duty with lock-out feature. Designed for electronic enclosures with heavier chassis sized from 4U to 8U. Lock-out holds chassis in open position One-Motion...
Load Rating: 225 lb./102 kg. Pull-out TV Swivel Provides pull-out access for televisions in entertainment cabinetry Hold-in detent to prevent roll-out and bounce-back Smooth, stable movement Silenced Swivels 360...
Load Rating: 25 lb./11 kg. Light duty pocket doors; horizontal or vertical mount Suitable for use in business or home office furniture and entertainment cabinetry. Mounts vertically or horizontally...
Load Rating: 30 lb./14 kg. A full ¾ overlay Flipper Door Slide® that virtually eliminates door damage. Office and home office cabinets; armoires, built-in storage casework and entertainment center...
Load Rating: 30 lb./14 kg. Easy installation for light duty pocket doors. Accommodates taller doors in armoires and entertainment centers. Easy to install; self-aligning Mounts vertically or horizontally Hold-out...
Load Rating: 30 lb./14 kg. Easy-Down® hydraulic dampener brings overhead doors to a soft close Designed for wide overhead storage compartments in business or home office furniture or residential...
Load Rating: 30 lb./14 kg. For horizontally-mounted doors Designed to retract over the top of overhead storage compartments in commercial or entertainment applications. Doors retract over the top of...
Load Rating: 35 lb./16 kg. 3/4 extension, center-mount slide For small, light duty drawers in residential furniture or cabinetry where side space is limited. Eliminates side space requirements Single...
Load Rating: 350 lbs. Mid-range load capacity in a .75" cross section. Good for wider drawer applications such as toolboxes and equipment storage. May be side or flat mounted:...
Load Rating: 350 lbs. Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or...
Load Rating: 350 lbs Mid-range load capacity in a .75" cross section. Good for wider drawer applications such as toolboxes and equipment storage. May be side or flat mounted:...
Load Rating: 350 lbs Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or...
Load Rating: 45 lb./20 kg. Suspended mounting style Ideal for suspended drawers beneath desks or tabletops 3/4 extension .44" [11.2 mm] side space Friction disconnect Drawers up to 16"...
Load Rating: 50 lb./23 kg. ¾ extension, two-way travel slide Works well on pass-through shelves, kitchen islands and medical carts Two-way travel provides access from both sides of installation.
Load Rating: 50 lb./23 kg. Low profile and 3/4 extension For light duty kitchen, desk or box drawers where premium movement is required in 3/4 extension 3/4 extension .52"...
Load Rating: 65 lb./30 kg. Low profile, rail mount with full extension Suitable for commercial or residential use - from store fixtures to lab furniture to kitchens. Lowest profile...
Load Rating: 75 lb./34 kg. - 200 lb./91 kg. May be side or flat mounted Lateral files in office/home office environments or wider storage drawers such as those found...
Load Rating: 75 lb./34 kg. A suspended mounting style Keyboard trays, pencil drawers, suspended drawers where a disconnect is desired Hold-in and hold-out detent. Variable height mounting brackets. Flexibility...
Load Rating: 75 lb./34 kg. Face frame compatible Use in small, shallow drawers such as pencil or kitchen utensil drawers or small store fixtures. Cam Drawer Adjust provides up...
Load Rating: 75 lb./34 kg. Heavy-duty pocket door cable system for large, heavy doors Designed for media centers, entertainment cabinetry, and armoires. Anti-Rak cable system provides strength and stability.
Load Rating: 75 lb/34 kg Heavy-duty pocket door cable system for large, heavy doors. Designed for media centers, entertainment cabinetry, and armoires. Anti-Rak cable system provides strength and stability.
Load Rating: 75 lbs./34 kgs. Suspended mounting brackets; tabs for quick shelf mounting Designed for platform-style shelf mounting of shelves, trays, or drawers in commercial or residential applications. Bent-down...
Load Rating: 90 lb./41 kg. Over travel and Self-Closing feature Ideal for box drawers designed into store fixtures and institutional casework Self-closing action closes drawers and keeps them closed.
Load Rating: 90 lbs./41 kgs. Over travel Ideal for commercial or residential applications where full access to the rear of the drawer is desired. Cam Drawer Adjust provides up...
Load Rating: See below Linear Motion Slide A low-cost solution for component guidance, support, or adjustment in a wide range of applications. Side or flat mount; may also be...
Load Rating: Up to 1,212 lbs./550 kg. Corrosion resistant aluminum, with 3/4 extension. Designed for heavy-duty applications requiring resistance to moisture or humidity. Lightweight aluminum combined with stainless steel...
Load Rating: Up to 1,212 lbs./550 kg. Super heavy duty, 3/4 extension slide in lightweight aluminum Offers corrosion resistance for environments subject to moisture or humid conditions. Lightweight aluminum...
Load Rating: Up to 1,323 lbs./600 kg. Corrosion-resistant aluminum, with full extension. Designed for heavy-duty applications requiring resistance to moisture or humidity. Lightweight aluminum combined with stainless steel bearings...
Load Rating: Up to 1,323 lbs./600 kg. Super heavy duty, full extension slide in lightweight aluminum Offers corrosion resistance for environments subject to moisture or humid conditions Lightweight aluminum...
Load Rating: up to 100 lb./45 kg. Low profile, narrow side space, and 2" over travel. Designed for 1U to 2U chassis in electronic enclosures. Enhanced friction movement Lock-out...
Load Rating: Up to 100 lbs./45 kg. Stainless steel, 3/4 extension Provides corrosion resistance in applications such as food or chemical storage. Corrosion resistant Hold-in detent Lubricated with food-safe...
Load Rating: Up to 100 lbs./45 kg. Stainless steel, with 3/4 extension in a narrow profile Provides corrosion resistance in environments subject to moisture or high humidity. 3/4 extension...
Load Rating: Up to 108 lbs./49 kg 3/4 extension and non-disconnect. Light Duty use in displays, workstations, or medical equipment. Hold-in detent Narrow side space requirement Optional bracket kit...
Load Rating: Up to 120 lbs./55 kgs. Pocket and bayonet mount; full extension and non-disconnect. Suitable for drawers up to 24" wide in medium-duty metal applications. Pocket and bayonet...
Load Rating: Up to 14.5 lbs./6.6 kg. The Ascent is a push-to-operate mechanical lift that provides access and conceals screens in desks and other cabinetry. The slim and compact...
Load Rating: Up to 140 lbs./64 kg. Over travel and lock-out feature May be used in general industrial applications or electronic enclosures. Lock-out holds drawer in open position for...
Load Rating: Up to 140 lbs./64 kg Suitable for mobile carts where extended access to open drawers is desired. Lock-out feature holds drawers in an open position for access...
Load Rating: Up to 143 lbs./65 kg. Stainless steel with full extension Provides corrosion resistance in environments subject to moisture or high humidity. Full extension .75" [19.1] side space...
Load Rating: Up to 143 lbs./65 kg. Stainless steel, full extension Provides corrosion resistance for applications subject to moisture or humidity. Corrosion resistant Hold-in detent Lubricated with food-safe grease...
Load Rating: Up to 150 lbs. [68 kg] Over travel with latch disconnect Used for storage drawers and trays in industrial workstations and machinery, medical equipment, electronic enclosures, and...
Load Rating: Up to 150 lbs./68 kg Over travel and non-disconnect. For use in medium-duty industrial drawers or trays, or electronic enclosure applications. 1" [25.4 mm] over travel .50"...
Load Rating: Up to 150 lbs./68 kg Over travel, latch disconnect, and lock-out. For use in medium-duty industrial drawers or trays, or electronic applications. Lock-out holds drawers/chassis in open...
Load Rating: Up to 150 lbs./68 kg Over travel, lever disconnect, and lock-in and -out. For use in medium duty industrial drawers or trays, or electronic enclosure applications. Lock-out...
Load Rating: Up to 155 lbs./70 kg Mounts to the top or bottom of cases; offers over travel. Suitable for storage trays or shelves for items such as batteries...
Load Rating: Up to 175 lbs./80 kg Low profile, over travel, and non-disconnect. Appropriate for use in medical equipment and electromechanical applications. May be used in electronic enclosures as...
Load Rating: Up to 200 lbs. [91 kg] Heavy-duty with lever disconnect Shelving units, bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1...
Load Rating: Up to 200 lbs. [91 kg] Lock-out with lever disconnect Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings. Full extension...
Load Rating: Up to 200 lbs./91 kg Full Extension and heavy-duty load capacity Works well for wide drawers and trays, bulk storage bins, or pullout shelving units Full extension...
Load Rating: Up to 200 lbs./91 kgs. Pocket and bayonet mount; over travel and non-disconnect. Suitable for heavier applications such as lateral files up to 42" wide. Pocket and...
Load Rating: Up to 255 lbs./116 kg Over travel and non-disconnect Heavy-duty capacity for utility and industrial truck bodies, machine tools, and mechanical devices. 1" [25.4 mm] over travel...
Load Rating: Up to 265 lbs./120 kg. Stainless steel and over travel, with bracket mount disconnect. Provides corrosion resistance in environments such as the food service industry. Corrosion resistant...
Load Rating: Up to 265 lbs./120 kg. Stainless steel with over travel; bracket mount disconnect Provides corrosion resistance in environments subject to moisture or high humidity Over travel .81"...
Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide a cost-effective linear motion solution for projects that require a defined length...
Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide movement, guidance, or positioning for screens, panels, partitions, or other components. Aluminum...
Load Rating: Up to 273 lbs./124 kg Full Extension and heavy-duty load capacity Works well in industrial workstations, machinery, and mechanical devices. Full extension .75" [19.1 mm] side space...
Load Rating: Up to 273 lbs./124 kg Full extension, lever disconnect, and lock-out. Useful in machinery where component assemblies are pulled out for servicing. Full extension .75" [19.1 mm]...
Load Rating: Up to 300 lbs./136kg Heavy-duty lock-in and lock-out with front latch release. Secures drawers in mobile applications such as equipment drawers or trays in emergency or hazmat...
Load Rating: Up to 350 lbs. /160 kg. Stainless steel with a heavy duty load rating and over travel Provides corrosion resistance in environments subject to moisture or high...
Load Rating: Up to 352 lbs./160 kg. Stainless steel with a heavy duty load rating and over travel Provides corrosion resistance in applications such as marine or industrial storage.
Load Rating: Up to 75 lbs./34 kg Low profile with hold-in detent. For use in toolboxes, laboratory furniture, and store fixtures. Full extension .50" [12.7 mm] side space Tested...
Load Rating: Up to 75 lbs./34 kgs. Pocket and bayonet mount; ¾ extension and lever disconnect For light duty applications such as metal pods for office supply storage. Pocket...
Always on the go with precious cargo in tow? We’ve got you covered with our enhanced 9308-E5. The 9308-E5 is a kit that includes one right-handed 9308E Heavy-Duty Lock-In &
Enhanced movement and extended access. Designed for pocket & bayonet mounting in metal hardware and fixtures, the 9328E enables tool-less installation that’s labor-saving and cost-effective for equipment drawers or trays...
The 3306DO is a medium-duty and over-travel slide perfect for use in transportation, workstations, and kiosks. The 3306DO has a lock-in feature to keep drawers closed in transit, and detent-out...
The 3641X Heavy-Duty Interlock System is the premier movement solution for tall, multi-drawer cabinets. Supporting wider and heavier drawers, this system allows only one drawer to open at a time.
The Accuride AL4165 is an industrial-grade and heavy-duty slide with two-way full travel. The AL4165 uses corrosion-resistant aluminum slide members and stainless-steel bearings, ensuring excellent long-term performance even in tough...
The companion slide to the 9328E model. A member of the newly enhanced and super-strong 9300 series from Accuride, the 9322E is the specially crafted, pocket & bayonet, non-locking motion...
This workhorse product is suitable for drawers or pull-out shelves in a host of applications. Now enhanced for better strength and more reliable movement. Full extension, lever disconnect. Full extension...