Accuride International, Inc. Heavy Duty Slide 7950

Description
Load Rating: 350 lbs Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or flat mounted: - Side mount load capacity up to 350 lbs. [159 kg]. - Flat mount load capacity up to 150 lbs. [68 kg]. Bridged ball retainer design prevents retainer migration.
Datasheet
Description
Load Rating: 350 lbs Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or flat mounted: - Side mount load capacity up to 350 lbs. [159 kg]. - Flat mount load capacity up to 150 lbs. [68 kg]. Bridged ball retainer design prevents retainer migration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 7950 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
7950
Heavy Duty Slide 7950
Load Rating: 350 lbs Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or flat mounted: - Side mount load capacity up to 350 lbs. [159 kg]. - Flat mount load capacity up to 150 lbs. [68 kg]. Bridged ball retainer design prevents retainer migration.

Load Rating: 350 lbs

Offers another heavy-duty alternative in a .75" cross-section width.

Good for wider drawer applications such as drawers or shelves for cookware.

    May be side or flat mounted:
    - Side mount load capacity up to 350 lbs. [159 kg].
    - Flat mount load capacity up to 150 lbs. [68 kg].
    Bridged ball retainer design prevents retainer migration.
Supplier's Site Datasheet
Heavy Duty Slide - 7950 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
7950
Heavy Duty Slide 7950
Load Rating: 350 lbs Mid-range load capacity in a .75" cross section. Good for wider drawer applications such as toolboxes and equipment storage. May be side or flat mounted: - Side mount load capacity up to 350 lbs. [159 kg]. - Flat mount load capacity up to 150 lbs. [68 kg]. Bridged ball retainer design prevents retainer migration.

Load Rating: 350 lbs

Mid-range load capacity in a .75" cross section.

Good for wider drawer applications such as toolboxes and equipment storage.

    May be side or flat mounted:
    - Side mount load capacity up to 350 lbs. [159 kg].
    - Flat mount load capacity up to 150 lbs. [68 kg].
    Bridged ball retainer design prevents retainer migration.
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 7950
Product Name Heavy Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 to 36 inch (305 to 914 mm)
Carriage Load 150 to 350 lbs (68.03 to 159 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, M4 and M6 - 9062-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
PIMag® Precision Linear Stage - V-551 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.36 to 9.06 inch (60 to 230 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details