Accuride International, Inc. Heavy Duty Slide 3607

Description
Load Rating: Up to 200 lbs. [91 kg] Lock-out with lever disconnect Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lock-out Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish
Datasheet
Description
Load Rating: Up to 200 lbs. [91 kg] Lock-out with lever disconnect Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lock-out Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 3607 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
3607
Heavy Duty Slide 3607
Load Rating: Up to 200 lbs. [91 kg] Lock-out with lever disconnect Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lock-out Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish

Load Rating: Up to 200 lbs. [91 kg]

Lock-out with lever disconnect

Shelving units, bulk storage bins, trays, or wide storage drawers in commercial or residential settings.

  • Full extension
  • .75" [19.1 mm] side space
  • Drawers up to 42" wide
  • Lock-out
  • Lever disconnect
  • Even lengths 12"–28" [305–711 mm]
  • Clear zinc finish
Supplier's Site Datasheet
Heavy Duty Slide - 3607 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
3607
Heavy Duty Slide 3607
Load Rating: Up to 273 lbs./124 kg Full extension, lever disconnect, and lock-out. Useful in machinery where component assemblies are pulled out for servicing. Full extension .75" [19.1 mm] side space Tested drawer width 16" Lever disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish

Load Rating: Up to 273 lbs./124 kg

Full extension, lever disconnect, and lock-out.

Useful in machinery where component assemblies are pulled out for servicing.

  • Full extension
  • .75" [19.1 mm] side space
  • Tested drawer width 16"
  • Lever disconnect
  • Even lengths 12"-28" [305-711 mm]
  • Clear zinc finish
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3607
Product Name Heavy Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 to 28 inch (305 to 711 mm)
Carriage Load 200 to 273 lbs (90.7 to 124 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27D+200L - THK America, Inc.
Specs
Stroke or X-Axis Travel 9.02 inch (229 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 475 inch (0.0 to 12065 mm)
Y-Axis Travel 0.0 to 410 inch (0.0 to 10414 mm)
View Details
Side Drive Positioning Stage - 201SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details