Accuride International, Inc. Heavy Duty Slide 4034

Description
Load Rating: 150 lb./68 kg. Over travel and smooth, progressive movement Designed for heavier or deep file drawers in commercial or residential applications. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment. 32 mm and traditional hole pattern. Progressive movement. Hold-in detent to prevent drawer roll-out and bounce-back. Silenced in and out.
Datasheet
Description
Load Rating: 150 lb./68 kg. Over travel and smooth, progressive movement Designed for heavier or deep file drawers in commercial or residential applications. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment. 32 mm and traditional hole pattern. Progressive movement. Hold-in detent to prevent drawer roll-out and bounce-back. Silenced in and out.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 4034 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
4034
Heavy Duty Slide 4034
Load Rating: 150 lb./68 kg. Over travel and smooth, progressive movement Designed for heavier or deep file drawers in commercial or residential applications. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment. 32 mm and traditional hole pattern. Progressive movement. Hold-in detent to prevent drawer roll-out and bounce-back. Silenced in and out.

Load Rating: 150 lb./68 kg.

Over travel and smooth, progressive movement

Designed for heavier or deep file drawers in commercial or residential applications.

  • Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment.
  • 32 mm and traditional hole pattern.
  • Progressive movement.
  • Hold-in detent to prevent drawer roll-out and bounce-back.
  • Silenced in and out.
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 4034
Product Name Heavy Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.27 to 29.27 inch (337 to 743 mm)
Carriage Load 150 lbs (68.03 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 475 inch (0.0 to 12065 mm)
Y-Axis Travel 0.0 to 410 inch (0.0 to 10414 mm)
View Details
Vertical Linear Stage, Dovetail, 0.12 in. Travel, 0.98 x 0.98 in. Platform - DS25-Z - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Dovetail Slide
View Details
Side Drive Positioning Stage - 1201SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details