The Accuride 3306DO is a medium-duty slide designed for applications such as EIA rack-mount chassis, cash drawers, industrial workstations, medical emergency carts, and vending machines. It features a lock-in mechanism to secure drawers during transit and a detent-out function to hold drawers open when needed. The slide supports a load capacity of up to 150 lbs (68 kg) and is available in lengths ranging from 12 inches to 28 inches (305 mm to 711 mm). The slide is constructed from cold rolled steel with carburized steel ball bearings, ensuring durability and smooth operation. It is RoHS compliant and has been tested for 10,000 cycles. The installation can be performed using either bracket or hard mounting methods, with optional mounting brackets available separately.
The 3306DO is a medium-duty and over-travel slide perfect for use in transportation, workstations, and kiosks. The 3306DO has a lock-in feature to keep drawers closed in transit, and detent-out to hold drawers open when needed. Supports loads up to 150 lbs.1" over-travelLock-in feature Hold-out detent The 3306DO comes tested at 10,000 cycles and includes a Limited Lifetime Warranty.
| Accuride International, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | 3306DO |
| Product Name | Medium Duty Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 13 to 29 inch (330 to 737 mm) |
| Carriage Load | 120 to 150 lbs (54.42 to 68.03 kg) |
| Orientation | Vertical |