Accuride International, Inc. Light Duty Slide 0363

Description
Load Rating: 100 lb./45 kg. Two-way travel and full extension. Designed for use in supply carts or installations that require interior and exterior access such as drawers or trays used at a drive-through pharmacy or bank. Two-way travel provides access from both sides of installation Hold-in detent at center to keep conveyances in position until use Non-disconnect to ensure conveyances cannot be removed
Datasheet
Description
Load Rating: 100 lb./45 kg. Two-way travel and full extension. Designed for use in supply carts or installations that require interior and exterior access such as drawers or trays used at a drive-through pharmacy or bank. Two-way travel provides access from both sides of installation Hold-in detent at center to keep conveyances in position until use Non-disconnect to ensure conveyances cannot be removed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slide - 0363 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
0363
Light Duty Slide 0363
Load Rating: 100 lb./45 kg. Two-way travel and full extension. Designed for use in supply carts or installations that require interior and exterior access such as drawers or trays used at a drive-through pharmacy or bank. Two-way travel provides access from both sides of installation Hold-in detent at center to keep conveyances in position until use Non-disconnect to ensure conveyances cannot be removed

Load Rating: 100 lb./45 kg.

Two-way travel and full extension.

Designed for use in supply carts or installations that require interior and exterior access such as drawers or trays used at a drive-through pharmacy or bank.

  • Two-way travel provides access from both sides of installation
  • Hold-in detent at center to keep conveyances in position until use
  • Non-disconnect to ensure conveyances cannot be removed
Supplier's Site Datasheet
Light Duty Two-Way Travel Slide - 0363 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Two-Way Travel Slide
0363
Light Duty Two-Way Travel Slide 0363
Load Rating: 100-lb/45 kg. Full extension, two way travel Designed for use in kitchen islands, dining or entertainment bars, or other cabinetry that benefits from two-sided access. Two-way travel provides access from both sides of installation Hold-in detent at center to keep conveyances in position until use Non-disconnect to ensure conveyances cannot be removed

Load Rating: 100-lb/45 kg.

Full extension, two way travel

Designed for use in kitchen islands, dining or entertainment bars, or other cabinetry that benefits from two-sided access.

  • Two-way travel provides access from both sides of installation
  • Hold-in detent at center to keep conveyances in position until use
  • Non-disconnect to ensure conveyances cannot be removed
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 0363
Product Name Light Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17 to 29 inch (432 to 737 mm)
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, M4 Thread - 9201-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Precision Linear Stage - L-509 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 4.02 inch (26 to 102 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
View Details