Accuride International, Inc. Light Duty Pocket and Bayonet Slide 3320

Description
Load Rating: Up to 120 lbs./55 kgs. Pocket and bayonet mount; full extension and non-disconnect. Suitable for drawers up to 24" wide in medium-duty metal applications. Pocket and bayonet mount Hold-in detent Silencing open and closed
Datasheet
Description
Load Rating: Up to 120 lbs./55 kgs. Pocket and bayonet mount; full extension and non-disconnect. Suitable for drawers up to 24" wide in medium-duty metal applications. Pocket and bayonet mount Hold-in detent Silencing open and closed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Pocket and Bayonet Slide - 3320 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Pocket and Bayonet Slide
3320
Light Duty Pocket and Bayonet Slide 3320
Load Rating: Up to 120 lbs./55 kgs. Pocket and bayonet mount; full extension and non-disconnect. Suitable for drawers up to 24" wide in medium-duty metal applications. Pocket and bayonet mount Hold-in detent Silencing open and closed

Load Rating: Up to 120 lbs./55 kgs.

Pocket and bayonet mount; full extension and non-disconnect.

Suitable for drawers up to 24" wide in medium-duty metal applications.

  • Pocket and bayonet mount
  • Hold-in detent
  • Silencing open and closed
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3320
Product Name Light Duty Pocket and Bayonet Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 to 28 inch (305 to 711 mm)
Carriage Load 120 lbs (54.42 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 475 inch (0.0 to 12065 mm)
Y-Axis Travel 0.0 to 410 inch (0.0 to 10414 mm)
View Details
Device Alignment Stage, Four-Axis, Vacuum, 3 mm, 8°, 8-32 & 1/4-20 - 9071-V - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Ball Slide Positioning Stage - 3202MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details