Load Rating: Up to 300 lbs./136kg
Heavy-duty lock-in and lock-out with front latch release.
Secures drawers in mobile applications such as equipment drawers or trays in emergency or hazmat vehicles.
| Accuride International, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | 9328 |
| Product Name | Light Duty Pocket and Bayonet Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 10 to 20 inch (254 to 508 mm) |
| Carriage Load | 300 lbs (136 kg) |
| Orientation | Vertical |