Accuride International, Inc. Flipper Door Slide 1332 Cable System

Description
Load Rating: 75 lb/34 kg Heavy-duty pocket door cable system for large, heavy doors. Designed for media centers, entertainment cabinetry, and armoires. Anti-Rak cable system provides strength and stability. Self-aligning for easier installation Front cable location simplifies adjustment Attached hinge base saves installation time Hold-out detent Silenced in and out
Datasheet
Description
Load Rating: 75 lb/34 kg Heavy-duty pocket door cable system for large, heavy doors. Designed for media centers, entertainment cabinetry, and armoires. Anti-Rak cable system provides strength and stability. Self-aligning for easier installation Front cable location simplifies adjustment Attached hinge base saves installation time Hold-out detent Silenced in and out
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flipper Door Slide - 1332 Cable System - Accuride International, Inc.
Santa Fe Springs, CA, United States
Flipper Door Slide
1332 Cable System
Flipper Door Slide 1332 Cable System
Load Rating: 75 lb/34 kg Heavy-duty pocket door cable system for large, heavy doors. Designed for media centers, entertainment cabinetry, and armoires. Anti-Rak cable system provides strength and stability. Self-aligning for easier installation Front cable location simplifies adjustment Attached hinge base saves installation time Hold-out detent Silenced in and out

Load Rating: 75 lb/34 kg

Heavy-duty pocket door cable system for large, heavy doors.

Designed for media centers, entertainment cabinetry, and armoires.

  • Anti-Rak cable system provides strength and stability.
  • Self-aligning for easier installation
  • Front cable location simplifies adjustment
  • Attached hinge base saves installation time
  • Hold-out detent
  • Silenced in and out
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 1332 Cable System
Product Name Flipper Door Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.27 to 27.52 inch (210 to 699 mm)
Carriage Load 75 lbs (34.01 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35S+457L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.99 inch (330 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XY Linear Stage, Triple Divide, 12.7 mm, X Pico, Y Micro, M4, M6 - 9065-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Anti-Creep Linear Slide - E-6AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details