Accuride International, Inc. Heavy Duty Slide 4032

Description
Load Rating: 150 lb./68 kg. Full extension and smooth, progressive movement Use for deep or wider storage drawers in commercial fixtures and displays or cookware drawers in kitchen. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment 32 mm and traditional hole pattern Premium progressive movement Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out
Datasheet
Description
Load Rating: 150 lb./68 kg. Full extension and smooth, progressive movement Use for deep or wider storage drawers in commercial fixtures and displays or cookware drawers in kitchen. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment 32 mm and traditional hole pattern Premium progressive movement Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 4032 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
4032
Heavy Duty Slide 4032
Load Rating: 150 lb./68 kg. Full extension and smooth, progressive movement Use for deep or wider storage drawers in commercial fixtures and displays or cookware drawers in kitchen. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment 32 mm and traditional hole pattern Premium progressive movement Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out

Load Rating: 150 lb./68 kg.

Full extension and smooth, progressive movement

Use for deep or wider storage drawers in commercial fixtures and displays or cookware drawers in kitchen.

  • Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment
  • 32 mm and traditional hole pattern
  • Premium progressive movement
  • Hold-in detent to prevent drawer roll-out and bounce-back
  • Silenced in and out
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 4032
Product Name Heavy Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12.27 to 28.27 inch (312 to 718 mm)
Carriage Load 150 lbs (68.03 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL51H+660L - THK America, Inc.
Specs
Stroke or X-Axis Travel 27.01 inch (686 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Manual Linear Stage, 25 x 25 mm, LaserClean, Imperial - DS25-X-LC - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2500 inch (6.35 mm)
Device Type Dovetail Slide
View Details
Side Drive Positioning Stage - 3201SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details