Accuride International, Inc. Light Duty Two-Way Travel Slide 2002

Description
Load Rating: 50 lb./23 kg. ¾ extension, two-way travel slide Works well on pass-through shelves, kitchen islands and medical carts Two-way travel provides access from both sides of installation. Tabs for quick mounting of shelves, trays, or drawers. Detent secures slide in center position.
Datasheet
Description
Load Rating: 50 lb./23 kg. ¾ extension, two-way travel slide Works well on pass-through shelves, kitchen islands and medical carts Two-way travel provides access from both sides of installation. Tabs for quick mounting of shelves, trays, or drawers. Detent secures slide in center position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Two-Way Travel Slide - 2002 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Two-Way Travel Slide
2002
Light Duty Two-Way Travel Slide 2002
Load Rating: 50 lb./23 kg. ¾ extension, two-way travel slide Works well on pass-through shelves, kitchen islands and medical carts Two-way travel provides access from both sides of installation. Tabs for quick mounting of shelves, trays, or drawers. Detent secures slide in center position.

Load Rating: 50 lb./23 kg.

¾ extension, two-way travel slide

Works well on pass-through shelves, kitchen islands and medical carts

  • Two-way travel provides access from both sides of installation.
  • Tabs for quick mounting of shelves, trays, or drawers.
  • Detent secures slide in center position.
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 2002
Product Name Light Duty Two-Way Travel Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.72 to 19.72 inch (221 to 501 mm)
Carriage Load 50 lbs (22.68 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL56H+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 17.01 inch (432 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Linear Stage, High-Performance, Low-Profile, 2.0 in. Travel, 1/4-20 - 443 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Ball Slide Positioning Stage - 401MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details